IC GATE DRVR HALF-BRIDGE 14SOIC
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Gate Drivers MOSFET Driver 600V, Half Bridge
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4608YM-TR | MIC4608YM-TR | MIC4608YM-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 20 to 10 volts | 10 to 20 volts | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 1 amps |