The CDC303D is an octal divide-by-2 circuit and clock driver designed to minimize output skew, with a maximum output skew of 1 ns between same-phase outputs and a maximum pulse skew of 1 ns. It features TTL-compatible inputs and outputs, ensuring compatibility with standard logic levels. The device includes eight flip-flops that toggle on successive clock pulses, with preset (PRE) and clear (CLR) inputs for independent control of output states. It operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from 0°C to 70°C. The CDC303D is available in both plastic small-outline (D) and standard plastic (N) DIP packages, making it suitable for various applications requiring reliable clock signal management.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | CDC303D |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |