The MIC4606-2YML-TR is an 85V full-bridge MOSFET driver designed for applications requiring efficient power management. It operates within a gate drive supply voltage range of 5.5V to 16V and features adaptive dead time and intelligent shoot-through protection to enhance system efficiency and reliability. This driver is capable of driving a 1000pF load with fast rise and fall times of 20ns, ensuring rapid switching performance. The device includes on-chip bootstrap diodes and separate undervoltage protection for high-side and low-side MOSFETs. It supports two PWM inputs for control and has a low quiescent current of 235µA, making it suitable for battery-powered applications. The operating temperature range is from -40°C to +125°C, allowing for use in various environmental conditions. The MIC4606-2YML-TR is available in a compact 16-pin QFN package, facilitating integration into space-constrained designs.
IC GATE DRVR HALF-BRIDGE 16QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MIC4606-2YML-TR |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |