Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC44F19YMME MIC44F19YMME

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076612-MIC44F19YMME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076612-MIC44F19YMME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC44F19YMME - 1076612-MIC44F19YMME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC44F19YMME
1076612-MIC44F19YMME
PMIC - PMIC - Gate Drivers - MIC44F19YMME 1076612-MIC44F19YMME
Manufacturer: Microchip Technology Win Source Part Number: 1076612-MIC44F19YMME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 1076612-MIC44F19YMME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.607V, 1.615V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1076612-MIC44F19YMME
Product Name PMIC - PMIC - Gate Drivers - MIC44F19YMME
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
 - 2ED21084S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details