Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC44F18YMME MIC44F18YMME

Description
Manufacturer: Microchip Technology Win Source Part Number: 023306-MIC44F18YMME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023306-MIC44F18YMME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC44F18YMME - 023306-MIC44F18YMME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC44F18YMME
023306-MIC44F18YMME
PMIC - PMIC - Gate Drivers - MIC44F18YMME 023306-MIC44F18YMME
Manufacturer: Microchip Technology Win Source Part Number: 023306-MIC44F18YMME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns

Manufacturer: Microchip Technology
Win Source Part Number: 023306-MIC44F18YMME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.607V, 1.615V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 10ns, 10ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 023306-MIC44F18YMME
Product Name PMIC - PMIC - Gate Drivers - MIC44F18YMME
Polarity P-Channel
Unlock Full Specs
to access all available technical data