Microchip Technology, Inc. 1.2A Quad Peak Low-Side MOSFET Driver MIC4467

Description
The MIC4467/8/9 family of 4-output CMOS buffer/drivers is an expansion from the earlier single- and dual-output drivers, to which they are functionally closely related. Because package pin count permitted it, each driver has been equipped with a 2-input logic gate for added flexibility. Placing four high-power drivers in a single package also improves system reliability and reduces total system cost. In some applications, one of these drivers can replace not only two packages of single-input drivers, but some of the associated logic as well. Although primarily intended for driving power MOSFETs, and similar highly capacitive loads, these drivers are equally well suited to driving any other load (capacitive, resistive, or inductive), which requires a high-efficiency, low-impedance driver capable of high peak currents, rail-to-rail voltage swings, and fast switching times. For example, heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be driven easily with MIC446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The MIC446X series drivers are built using a BCD process. They will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. Additional Features Built using reliable, low power CMOS processes Latchproof: withstands 500mA inductive kickback Three input logic choices Symmetrical rise and fall times 25ns Short, equal delay times 75ns High peak output current 1.2A Wide operating range 4.5 to 18V Low equivalent input capacitance (typ) 6pF Inputs = Logic 1 for any input from 2.4V to VS ESD protected
Description
The MIC4467/8/9 family of 4-output CMOS buffer/drivers is an expansion from the earlier single- and dual-output drivers, to which they are functionally closely related. Because package pin count permitted it, each driver has been equipped with a 2-input logic gate for added flexibility. Placing four high-power drivers in a single package also improves system reliability and reduces total system cost. In some applications, one of these drivers can replace not only two packages of single-input drivers, but some of the associated logic as well. Although primarily intended for driving power MOSFETs, and similar highly capacitive loads, these drivers are equally well suited to driving any other load (capacitive, resistive, or inductive), which requires a high-efficiency, low-impedance driver capable of high peak currents, rail-to-rail voltage swings, and fast switching times. For example, heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be driven easily with MIC446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The MIC446X series drivers are built using a BCD process. They will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. Additional Features Built using reliable, low power CMOS processes Latchproof: withstands 500mA inductive kickback Three input logic choices Symmetrical rise and fall times 25ns Short, equal delay times 75ns High peak output current 1.2A Wide operating range 4.5 to 18V Low equivalent input capacitance (typ) 6pF Inputs = Logic 1 for any input from 2.4V to VS ESD protected
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4467 is a quad 1.2A-peak low-side MOSFET driver in a 14-pin plastic DIP package, designed to drive capacitive, resistive, or inductive loads with high efficiency and fast switching. It operates from 4.5V to 18V, features symmetrical rise and fall times of 25ns, and has a typical delay time of 75ns. Each channel accepts logic-level inputs from 2.4V to Vcc, supports latch-proof operation with up to 500mA inductive kickback, and provides ESD protection. The device is built using a BCD process and is rated for operation from 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The MIC4467 is a quad 1.2A-peak low-side MOSFET driver in a 14-pin plastic DIP package, designed to drive capacitive, resistive, or inductive loads with high efficiency and fast switching. It operates from 4.5V to 18V, features symmetrical rise and fall times of 25ns, and has a typical delay time of 75ns. Each channel accepts logic-level inputs from 2.4V to Vcc, supports latch-proof operation with up to 500mA inductive kickback, and provides ESD protection. The device is built using a BCD process and is rated for operation from 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
1.2A Quad Peak Low-Side MOSFET Driver - MIC4467 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2A Quad Peak Low-Side MOSFET Driver
MIC4467
1.2A Quad Peak Low-Side MOSFET Driver MIC4467
The MIC4467/8/9 family of 4-output CMOS buffer/drivers is an expansion from the earlier single- and dual-output drivers, to which they are functionally closely related. Because package pin count permitted it, each driver has been equipped with a 2-input logic gate for added flexibility. Placing four high-power drivers in a single package also improves system reliability and reduces total system cost. In some applications, one of these drivers can replace not only two packages of single-input drivers, but some of the associated logic as well. Although primarily intended for driving power MOSFETs, and similar highly capacitive loads, these drivers are equally well suited to driving any other load (capacitive, resistive, or inductive), which requires a high-efficiency, low-impedance driver capable of high peak currents, rail-to-rail voltage swings, and fast switching times. For example, heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be driven easily with MIC446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The MIC446X series drivers are built using a BCD process. They will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. Additional Features Built using reliable, low power CMOS processes Latchproof: withstands 500mA inductive kickback Three input logic choices Symmetrical rise and fall times 25ns Short, equal delay times 75ns High peak output current 1.2A Wide operating range 4.5 to 18V Low equivalent input capacitance (typ) 6pF Inputs = Logic 1 for any input from 2.4V to VS ESD protected

The MIC4467/8/9 family of 4-output CMOS buffer/drivers is an expansion from the earlier single- and dual-output drivers, to which they are functionally closely related. Because package pin count permitted it, each driver has been equipped with a 2-input logic gate for added flexibility. Placing four high-power drivers in a single package also improves system reliability and reduces total system cost. In some applications, one of these drivers can replace not only two packages of single-input drivers, but some of the associated logic as well. Although primarily intended for driving power MOSFETs, and similar highly capacitive loads, these drivers are equally well suited to driving any other load (capacitive, resistive, or inductive), which requires a high-efficiency, low-impedance driver capable of high peak currents, rail-to-rail voltage swings, and fast switching times. For example, heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be driven easily with MIC446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The MIC446X series drivers are built using a BCD process. They will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset.

Additional Features

    • Built using reliable, low power CMOS processes
    • Latchproof: withstands 500mA inductive kickback
    • Three input logic choices
    • Symmetrical rise and fall times 25ns
    • Short, equal delay times 75ns
    • High peak output current 1.2A
    • Wide operating range 4.5 to 18V
    • Low equivalent input capacitance (typ) 6pF
    • Inputs = Logic 1 for any input from 2.4V to VS
    • ESD protected
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4467
Product Name 1.2A Quad Peak Low-Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers