Microchip Technology, Inc. 1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver MIC4428

Description
The MIC4426/4427/4428 family are highly-reliable dual low-side MOSFET drivers fabricated on a BiCMOS/DMOS process for low power consumption and high efficiency. These drivers translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground. Comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4426/7/8 is available in three configurations: dual inverting, dual noninverting, and one inverting plus one noninverting output. The MIC4426/4427/4428 are pin-compatible replacements for the MIC426/427/428 and MIC1426/1427/1428 with improved electrical performance and rugged design. They can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. Other applications include driving heavily loaded clock lines, coaxial cables, or piezoelectric transducers. The only load limitation is that total driver power dissipation must not exceed the limits of the package. Note See MIC4126/4127/4128 for high power and narrow pulse applications Additional Features Bipolar/CMOS/DMOS construction Latch-up protection to >500mA reverse current 1.5A peak output current 4.5V to 18V operating range Low quiescent supply current 4mA at logic 1 input 400µA at logic 0 input Switches 1000pF in 25ns Matched rise and rall times 7Ω output impedance <40ns typical delay Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance 25mV max. output offset from supply or ground Replaces MIC426/427/428 and MIC1426/1427/1428 Dual inverting, dual noninverting, and inverting/noninverti ng configurations ESD protection
Description
The MIC4426/4427/4428 family are highly-reliable dual low-side MOSFET drivers fabricated on a BiCMOS/DMOS process for low power consumption and high efficiency. These drivers translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground. Comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4426/7/8 is available in three configurations: dual inverting, dual noninverting, and one inverting plus one noninverting output. The MIC4426/4427/4428 are pin-compatible replacements for the MIC426/427/428 and MIC1426/1427/1428 with improved electrical performance and rugged design. They can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. Other applications include driving heavily loaded clock lines, coaxial cables, or piezoelectric transducers. The only load limitation is that total driver power dissipation must not exceed the limits of the package. Note See MIC4126/4127/4128 for high power and narrow pulse applications Additional Features Bipolar/CMOS/DMOS construction Latch-up protection to >500mA reverse current 1.5A peak output current 4.5V to 18V operating range Low quiescent supply current 4mA at logic 1 input 400µA at logic 0 input Switches 1000pF in 25ns Matched rise and rall times 7Ω output impedance <40ns typical delay Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance 25mV max. output offset from supply or ground Replaces MIC426/427/428 and MIC1426/1427/1428 Dual inverting, dual noninverting, and inverting/noninverti ng configurations ESD protection
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4428 is a dual low-side MOSFET driver with one inverting and one non-inverting output, capable of sourcing or sinking 1.5A peak current. It operates from 4.5V to 18V supply voltage and features a 7Ω output impedance, <40ns typical delay, and output swing within 25mV of the supply rails. The device is available in SOIC-8, MSOP-8, and PDIP-8 packages, has latch-up protection up to 500mA reverse current, and includes logic-input protection to -5V. It is designed for driving power MOSFETs, clock lines, coaxial cables, and piezoelectric transducers.

Datasheet Summary
Powered by GS/AI

The MIC4428 is a dual low-side MOSFET driver with one inverting and one non-inverting output, capable of sourcing or sinking 1.5A peak current. It operates from 4.5V to 18V supply voltage and features a 7Ω output impedance, <40ns typical delay, and output swing within 25mV of the supply rails. The device is available in SOIC-8, MSOP-8, and PDIP-8 packages, has latch-up protection up to 500mA reverse current, and includes logic-input protection to -5V. It is designed for driving power MOSFETs, clock lines, coaxial cables, and piezoelectric transducers.

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver - MIC4428 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver
MIC4428
1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver MIC4428
The MIC4426/4427/4428 family are highly-reliable dual low-side MOSFET drivers fabricated on a BiCMOS/DMOS process for low power consumption and high efficiency. These drivers translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground. Comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4426/7/8 is available in three configurations: dual inverting, dual noninverting, and one inverting plus one noninverting output. The MIC4426/4427/4428 are pin-compatible replacements for the MIC426/427/428 and MIC1426/1427/1428 with improved electrical performance and rugged design. They can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. Other applications include driving heavily loaded clock lines, coaxial cables, or piezoelectric transducers. The only load limitation is that total driver power dissipation must not exceed the limits of the package. Note See MIC4126/4127/4128 for high power and narrow pulse applications Additional Features Bipolar/CMOS/DMOS construction Latch-up protection to >500mA reverse current 1.5A peak output current 4.5V to 18V operating range Low quiescent supply current 4mA at logic 1 input 400µA at logic 0 input Switches 1000pF in 25ns Matched rise and rall times 7Ω output impedance <40ns typical delay Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance 25mV max. output offset from supply or ground Replaces MIC426/427/428 and MIC1426/1427/1428 Dual inverting, dual noninverting, and inverting/noninverti ng configurations ESD protection

The MIC4426/4427/4428 family are highly-reliable dual low-side MOSFET drivers fabricated on a BiCMOS/DMOS process for low power consumption and high efficiency. These drivers translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground. Comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4426/7/8 is available in three configurations: dual inverting, dual noninverting, and one inverting plus one noninverting output. The MIC4426/4427/4428 are pin-compatible replacements for the MIC426/427/428 and MIC1426/1427/1428 with improved electrical performance and rugged design. They can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. Other applications include driving heavily loaded clock lines, coaxial cables, or piezoelectric transducers. The only load limitation is that total driver power dissipation must not exceed the limits of the package. Note See MIC4126/4127/4128 for high power and narrow pulse applications

Additional Features

    • Bipolar/CMOS/DMOS construction
    • Latch-up protection to >500mA reverse current
    • 1.5A peak output current
    • 4.5V to 18V operating range
    • Low quiescent supply current
      • 4mA at logic 1 input
      • 400µA at logic 0 input
    • Switches 1000pF in 25ns
    • Matched rise and rall times
    • 7Ω output impedance
    • <40ns typical delay
    • Logic-input threshold independent of supply voltage
    • Logic-input protection to -5V
    • 6pF typical equivalent input capacitance
    • 25mV max. output offset from supply or ground
    • Replaces MIC426/427/428 and MIC1426/1427/1428
    • Dual inverting, dual noninverting, and inverting/noninverting configurations
    • ESD protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4428
Product Name 1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type PowerDI3333
View Details
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers