IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4423ZWM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4423ZWM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788618-MIC4423ZWM
Packaging: Tube
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 28ns, 32ns
Family Name: MIC4423
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UCC27423DGNRG4; UCC27423DGNG4; UCC27423D; UCC27423DR;
Introduction Date: January 01, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting 16-SOIC
Gate Drivers 3A Dual High Speed MOSFET Driver
Low-Side Gate Driver IC Inverting 16-SOIC
Low-Side Gate Driver IC Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4423ZWM | 788618-MIC4423ZWM | 576-1794-5-ND | MIC4423ZWM | MIC4423ZWM | MIC4423ZWM | MIC4423ZWM |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC4423ZWM | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | Inverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |