LED Driver IC 1 Output Linear Linear PWM Dimming 150mA DFN2020D-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NCR420PASX |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Linear |
| Output Voltage | 40 volts |
| Output Current | 0.1500 amps |