The MIC4423YWM is a dual low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a supply voltage range of 4.5V to 18V and features a fast switching capability, driving up to 1800 pF capacitance in just 25 ns. The device is designed with a low output impedance of approximately 3.5Ω and has a typical delay time of less than 40 ns, ensuring efficient performance in high-speed applications. This driver is constructed using reliable BiCMOS/DMOS technology, providing robust latch-up protection against reverse currents exceeding 500 mA. The input logic is tolerant to voltage swings down to -5V, making it versatile for various control signals. The MIC4423YWM is suitable for driving power MOSFETs and other loads requiring low-impedance and high peak currents, such as capacitive, resistive, or inductive loads. The device is available in a 16-pin wide SOIC package, which is compatible with other members of the MIC4423/4424/4425 series, allowing for design flexibility. Its low supply current consumption of 3.5 mA with a logic high input and 350 µA with a logic low input contributes to energy efficiency in applications.
IC GATE DRVR LOW-SIDE 16SOIC Product overview: MIC4423YWM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4423YWM can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 106283-MIC4423YWM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 28ns, 32ns
Gate Drivers 3A Dual High Speed MOSFET Driver
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Inverting 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4423YWM | 576-2323-ND | 106283-MIC4423YWM | MIC4423YWM | MIC4423YWM | MIC4423YWM |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4423YWM | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |