Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4420YM MIC4420YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 023298-MIC4420YM Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 023298-MIC4420YM Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4420YM is a 6A peak low-side non-inverting MOSFET driver in an 8-lead SOIC package, designed for switch mode power supplies, motor controls, and class-D amplifiers. It operates from a 4.5V to 18V supply voltage, with a typical delay time of 55ns and matched rise and fall times of 25ns. The input accepts logic levels from 2.4V to V_S and withstands negative swings up to 5V. Output voltage swing is within 25mV of supply or ground, with a peak output current of 6A and output resistance of 1.5Ω to 2.5Ω. It is rated for junction operating temperatures up to +150°C and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The MIC4420YM is a 6A peak low-side non-inverting MOSFET driver in an 8-lead SOIC package, designed for switch mode power supplies, motor controls, and class-D amplifiers. It operates from a 4.5V to 18V supply voltage, with a typical delay time of 55ns and matched rise and fall times of 25ns. The input accepts logic levels from 2.4V to V_S and withstands negative swings up to 5V. Output voltage swing is within 25mV of supply or ground, with a peak output current of 6A and output resistance of 1.5Ω to 2.5Ω. It is rated for junction operating temperatures up to +150°C and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4420YM - 023298-MIC4420YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4420YM
023298-MIC4420YM
PMIC - PMIC - Gate Drivers - MIC4420YM 023298-MIC4420YM
Manufacturer: Microchip Technology Win Source Part Number: 023298-MIC4420YM Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023298-MIC4420YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 13ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 023298-MIC4420YM
Product Name PMIC - PMIC - Gate Drivers - MIC4420YM
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
PMIC - PMIC - Gate Drivers - LM5111-2MY/NOPB - 1054839-LM5111-2MY/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-PowerPad
View Details
Single FETs, MOSFETs - 448-AIMDQ75R140M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers