Microchip Technology, Inc. 1.5A Dual Inverting Peak Low Side MOSFET Driver in Advanced Packaging MIC4126

Description
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Additional Features Dual 1.5A-peak drivers 4.5V to 20V operating range Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) ePad MSOP-8L (θJA = 60°C/W) Bipolar/CMOS/DMOS construction 25mV maximum output offset from supply or ground Latch-up protection to >500mA reverse current Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range
Description
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Additional Features Dual 1.5A-peak drivers 4.5V to 20V operating range Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) ePad MSOP-8L (θJA = 60°C/W) Bipolar/CMOS/DMOS construction 25mV maximum output offset from supply or ground Latch-up protection to >500mA reverse current Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4126 is a dual 1.5A-peak low-side MOSFET driver in an 8-lead exposed pad package, available in SOIC-8L, MSOP-8L, or VDFN-8L form factors. It operates from 4.5V to 20V, with output swing within 25mV of supply or ground, and switches a 1000pF load in 25ns. The device has latch-up protection exceeding 200mA reverse current, logic-input protection to -5V, and an operating junction temperature range of -40°C to +125°C. Thermal resistance is 58°C/W for ePAD SOIC-8L, 60°C/W for ePAD MSOP-8L, and 60°C/W for VDFN ML-8L. It is constructed using BiCMOS/DMOS technology with logic-input threshold independent of supply voltage.

Datasheet Summary
Powered by GS/AI

The MIC4126 is a dual 1.5A-peak low-side MOSFET driver in an 8-lead exposed pad package, available in SOIC-8L, MSOP-8L, or VDFN-8L form factors. It operates from 4.5V to 20V, with output swing within 25mV of supply or ground, and switches a 1000pF load in 25ns. The device has latch-up protection exceeding 200mA reverse current, logic-input protection to -5V, and an operating junction temperature range of -40°C to +125°C. Thermal resistance is 58°C/W for ePAD SOIC-8L, 60°C/W for ePAD MSOP-8L, and 60°C/W for VDFN ML-8L. It is constructed using BiCMOS/DMOS technology with logic-input threshold independent of supply voltage.

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual Inverting Peak Low Side MOSFET Driver in Advanced Packaging - MIC4126 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual Inverting Peak Low Side MOSFET Driver in Advanced Packaging
MIC4126
1.5A Dual Inverting Peak Low Side MOSFET Driver in Advanced Packaging MIC4126
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Additional Features Dual 1.5A-peak drivers 4.5V to 20V operating range Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) ePad MSOP-8L (θJA = 60°C/W) Bipolar/CMOS/DMOS construction 25mV maximum output offset from supply or ground Latch-up protection to >500mA reverse current Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range

The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins.

Additional Features

    • Dual 1.5A-peak drivers
    • 4.5V to 20V operating range
    • Exposed backside pad packaging reduces heat
      • ePad SOIC-8L (θJA = 58°C/W)
      • ePad MSOP-8L (θJA = 60°C/W)
      • Bipolar/CMOS/DMOS construction
    • 25mV maximum output offset from supply or ground
    • Latch-up protection to >500mA reverse current
    • Switches 1000pF in 25ns
    • Logic-input threshold independent of supply voltage
    • Logic-input protection to -5V
    • 6pF typical equivalent input capacitance
    • Dual inverting, dual non-inverting, and complementary configurations
    • -40°C to +125°C operating junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4126
Product Name 1.5A Dual Inverting Peak Low Side MOSFET Driver in Advanced Packaging
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details