Microchip Technology, Inc. Voltage Regulators - Linear MIC37303YML-TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-DFN (3x3)
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC37303YML-TR is a low-dropout linear voltage regulator capable of delivering a minimum output current of 3A. It operates within an input voltage range of 2.25V to 6.0V and features a maximum dropout voltage of 500 mV over temperature, making it suitable for low voltage applications. The device supports adjustable output voltages from 1.24V to 5.5V and includes thermal shutdown, current limit protection, and reverse-leakage protection. It is designed for use in various applications, including low voltage digital ICs, PC add-in cards, and battery chargers. The MIC37303YML-TR is available in an 8-pin ePad SOIC package, which facilitates efficient thermal management.

Datasheet Summary
Powered by GS/AI

The MIC37303YML-TR is a low-dropout linear voltage regulator capable of delivering a minimum output current of 3A. It operates within an input voltage range of 2.25V to 6.0V and features a maximum dropout voltage of 500 mV over temperature, making it suitable for low voltage applications. The device supports adjustable output voltages from 1.24V to 5.5V and includes thermal shutdown, current limit protection, and reverse-leakage protection. It is designed for use in various applications, including low voltage digital ICs, PC add-in cards, and battery chargers. The MIC37303YML-TR is available in an 8-pin ePad SOIC package, which facilitates efficient thermal management.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC37303YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37303YML-TR
Voltage Regulators - Linear MIC37303YML-TR
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC37303YML-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products