The ADP3301AR-2.7 is a low dropout linear regulator designed to provide a stable output voltage of 2.7V with a maximum load current of 100 mA. It features a high accuracy of ±0.8% at room temperature and maintains performance over a wide temperature range of -20°C to +85°C. The typical dropout voltage is 100 mV at 100 mA, making it suitable for battery-powered applications where efficiency is critical. The device is stable with a single output capacitor as small as 0.47 µF, and it is compatible with various capacitor types, including ceramic. Additional features include thermal and current limiting protection, a low shutdown current of 1 µA, and an error flag output that indicates when the output is about to go out of regulation. The ADP3301AR-2.7 is housed in a thermally enhanced SO-8 package, which allows for efficient heat dissipation without the need for an external heatsink, making it ideal for compact designs in portable electronics.
IC REG LINEAR 2.7V 100MA 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ADP3301AR-2.7 |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown |