Win Source Part Number: 1253428-MIC3231YTSE-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 45V
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC3231YTSE TR,MIC3231YTSE TR
Base Product Number: MIC3231
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 16-TSSOP-EP
IC LED DRIVER CTRLR PWM 16TSSOP Product overview: MIC3231YTSE-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3231YTSE-TR can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR PWM 16TSSOP
IC LED DRIVER CTRLR DIM 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1253428-MIC3231YTSE-TR | MIC3231YTSE-TR-ND | 137-MIC3231YTSE-TR | MIC3231YTSE-TR | MIC3231YTSE-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Tape & Reel (TR) | |||
| Input Voltage | 6 to 45 volts | 6 to 45 volts | 6 to 45 volts |