Skyworks Solutions, Inc. LED Drivers AAT3190ITP-1-T1

Description
LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 30mA 12-TSOPJW
Request a Quote Datasheet
Description
LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 30mA 12-TSOPJW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1287-AAT3190ITP-1-T1-CHP - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 30mA 12-TSOPJW

LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 30mA 12-TSOPJW

Buy Now Datasheet
LED Drivers - AAT3190ITP-1-T1-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR CTRLR 30MA 12TSOPJW

IC LED DRVR CTRLR 30MA 12TSOPJW

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AAT3190ITP-1-T1 - 076744-AAT3190ITP-1-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT3190ITP-1-T1
076744-AAT3190ITP-1-T1
PMIC - PMIC - LED Drivers - AAT3190ITP-1-T1 076744-AAT3190ITP-1-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076744-AAT3190ITP-1- T1 Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1MHz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Output Voltage: ±25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TSOPJW Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 076744-AAT3190ITP-1-T1
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Output Voltage: ±25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TSOPJW
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30MA LED Driver IC
137-AAT3190ITP-1-T1
30MA LED Driver IC 137-AAT3190ITP-1-T1
IC LED DRVR CTRLR 30MA 12TSOPJW Product overview: AAT3190ITP-1-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3190ITP-1-T1 can be used for catalog matching and distributor lookup.

IC LED DRVR CTRLR 30MA 12TSOPJW Product overview: AAT3190ITP-1-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT3190ITP-1-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - AAT3190ITP-1-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
AAT3190ITP-1-T1
Integrated Circuits (ICs) - PMIC - LED Drivers AAT3190ITP-1-T1
IC LED DRVR CTRLR 30MA 12TSOPJW

IC LED DRVR CTRLR 30MA 12TSOPJW

Supplier's Site
PMIC - LED Drivers - AAT3190ITP-1-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT3190ITP-1-T1
PMIC - LED Drivers AAT3190ITP-1-T1
IC LED DRVR CTRLR 30MA 12TSOPJW

IC LED DRVR CTRLR 30MA 12TSOPJW

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1287-AAT3190ITP-1-T1-CHP 076744-AAT3190ITP-1-T1 137-AAT3190ITP-1-T1 AAT3190ITP-1-T1 AAT3190ITP-1-T1
Product Name LED Drivers PMIC - PMIC - LED Drivers - AAT3190ITP-1-T1 30MA LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2412960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 300 milliamps
View Details
PMIC - PMIC - LED Drivers - A6278EA-T - 909055-A6278EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-DIP
View Details
5 suppliers
PMIC - PMIC - LED Drivers - HEF4794BT-Q100J - 1043151-HEF4794BT-Q100J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 40 milliamps
View Details
5 suppliers
LED Lighting Drivers - ILD6070 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers