IC LED DRIVER CTRLR PWM 8SOIC Product overview: MIC3203-1YM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3203-1YM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222439-MIC3203-1YM
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Lighting
Frequency: 1.5MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MIC3203
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 42V
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
IC LED DRIVER CTRLR PWM 8SOIC
LED DRIVER, CTLR, HB, 8SOIC; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:5V; Output Current Max:10mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
MICREL SEMICONDUCTOR MIC3203-1YM Led Driver, 1 Output, Buck (Step Down), 4.5V-42V in, 1.5MHz switch, 5V/10mA out, SOIC-8
IC LED DRIVER CTRLR DIM 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC3203-1YM | 1222439-MIC3203-1YM | 576-3660-5-ND | MIC3203-1YM | 10AC8149 | 536-MIC3203-1YM | MIC3203-1YM |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - MIC3203-1YM | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Ctlr, Hb, 8Soic; Device Topology Microchip | MICREL SEMICONDUCTOR MIC3203-1YM Led Driver, 1 Output, Buck (Step Down), 4.5V-42V in, 1.5MHz switch, 5V/10mA out, SOIC-8 | PMIC - LED Drivers |
| Input Voltage | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tube | 8-SOIC (0.154, 3.90mm Width) |