Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A6280EESTR-T A6280EESTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 114551-A6280EESTR-T Packaging: Reel - TR Type: Linear Applications: Lighting Mounting: SMD (SMT) Frequency: 5MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 3 Dimming: PWM Output Voltage: 1 V to 3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN/MLP (3x3) Maximum Supply Voltage: 17V Operating Input Voltage(Min): 4.75V Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 114551-A6280EESTR-T Packaging: Reel - TR Type: Linear Applications: Lighting Mounting: SMD (SMT) Frequency: 5MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 3 Dimming: PWM Output Voltage: 1 V to 3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN/MLP (3x3) Maximum Supply Voltage: 17V Operating Input Voltage(Min): 4.75V Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6280EESTR-T - 114551-A6280EESTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6280EESTR-T
114551-A6280EESTR-T
PMIC - PMIC - LED Drivers - A6280EESTR-T 114551-A6280EESTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 114551-A6280EESTR-T Packaging: Reel - TR Type: Linear Applications: Lighting Mounting: SMD (SMT) Frequency: 5MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 3 Dimming: PWM Output Voltage: 1 V to 3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN/MLP (3x3) Maximum Supply Voltage: 17V Operating Input Voltage(Min): 4.75V Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 114551-A6280EESTR-T
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 5MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 3
Dimming: PWM
Output Voltage: 1 V to 3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN/MLP (3x3)
Maximum Supply Voltage: 17V
Operating Input Voltage(Min): 4.75V
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
QFN LED Driver IC
137-A6280EESTR-T
QFN LED Driver IC 137-A6280EESTR-T
LED Driver, 3-Segment, LEAD FREE, MO-220WEED-4, QFN-16 Product overview: A6280EESTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6280EESTR-T can be used for catalog matching and distributor lookup.

LED Driver, 3-Segment, LEAD FREE, MO-220WEED-4, QFN-16 Product overview: A6280EESTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6280EESTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 620-1179-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1179-2-ND
LED Drivers 620-1179-2-ND
LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-QFN/MLP (3x3)

LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-QFN/MLP (3x3)

Buy Now Datasheet
PMIC - LED Drivers - A6280EESTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6280EESTR-T
PMIC - LED Drivers A6280EESTR-T
IC LED DRIVER LINEAR DIM 16QFN

IC LED DRIVER LINEAR DIM 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6280EESTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6280EESTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6280EESTR-T
IC LED DRVR LIN PWM 150MA 16QFN

IC LED DRVR LIN PWM 150MA 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 114551-A6280EESTR-T 137-A6280EESTR-T 620-1179-2-ND A6280EESTR-T A6280EESTR-T
Product Name PMIC - PMIC - LED Drivers - A6280EESTR-T QFN LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.75 volts 4.75 to 17 volts 4.75 to 17 volts
Output Voltage 1 to 3 volts 3 volts 1 to 3 volts
Output Current 150 milliamps 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5608HMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Driver IC - 137-IRS2980SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 10 to 16.6 volts
Number of Channels 1 #
Package Type Tube
View Details
5 suppliers