Microchip Technology, Inc. 37V/1A HBLED Driver with High-Side Current Sense MIC3202

Description
The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202. Additional Features 6V to 37V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3202: Dither enabled for low EMI MIC3202-1: Dither disabled High-side current sense (up to 1A) Dedicated dimming control input Hysteretic control (no compensation required) Up to 1MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Description
The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202. Additional Features 6V to 37V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3202: Dither enabled for low EMI MIC3202-1: Dither disabled High-side current sense (up to 1A) Dedicated dimming control input Hysteretic control (no compensation required) Up to 1MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC3202 is a high-brightness LED driver designed for a wide range of lighting applications, including architectural and ambient lighting, LED bulbs, and street lighting. It operates with an input voltage range of 6V to 37V and provides a constant LED current with an accuracy of ±5%. The driver features high-side current sensing, allowing for a maximum output current of 1A. It employs hysteretic control, which eliminates the need for compensation and ensures fast response during load transients and PWM dimming. The MIC3202 supports a switching frequency of up to 1MHz, enabling the use of smaller external components. Additionally, it includes a dedicated PWM dimming control input and offers a dither feature for low EMI applications. The device is rated for operation over a junction temperature range of -40°C to +125°C and is available in an 8-pin e-PAD SOIC package. A variant, the MIC3202-1, is also available without the dither feature.

Datasheet Summary
Powered by GS/AI

The MIC3202 is a high-brightness LED driver designed for a wide range of lighting applications, including architectural and ambient lighting, LED bulbs, and street lighting. It operates with an input voltage range of 6V to 37V and provides a constant LED current with an accuracy of ±5%. The driver features high-side current sensing, allowing for a maximum output current of 1A. It employs hysteretic control, which eliminates the need for compensation and ensures fast response during load transients and PWM dimming. The MIC3202 supports a switching frequency of up to 1MHz, enabling the use of smaller external components. Additionally, it includes a dedicated PWM dimming control input and offers a dither feature for low EMI applications. The device is rated for operation over a junction temperature range of -40°C to +125°C and is available in an 8-pin e-PAD SOIC package. A variant, the MIC3202-1, is also available without the dither feature.

Suppliers

Company
Product
Description
Supplier Links
37V/1A HBLED Driver with High-Side Current Sense - MIC3202 - Microchip Technology, Inc.
Chandler, AZ, United States
37V/1A HBLED Driver with High-Side Current Sense
MIC3202
37V/1A HBLED Driver with High-Side Current Sense MIC3202
The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202. Additional Features 6V to 37V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3202: Dither enabled for low EMI MIC3202-1: Dither disabled High-side current sense (up to 1A) Dedicated dimming control input Hysteretic control (no compensation required) Up to 1MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range

The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202.

Additional Features

    • 6V to 37V input voltage range
    • High efficiency (>90%)
    • ±5% LED current accuracy
    • MIC3202: Dither enabled for low EMI
    • MIC3202-1: Dither disabled
    • High-side current sense (up to 1A)
    • Dedicated dimming control input
    • Hysteretic control (no compensation required)
    • Up to 1MHz switching frequency
    • Adjustable constant LED current
    • Over-temperature protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number MIC3202
Product Name 37V/1A HBLED Driver with High-Side Current Sense
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details