Microchip Technology, Inc. HBLED Driver with High-Side Current Sense MIC3201

Description
The MIC3201 is a hysteretic step-down, constant-current, High-Brightness LED (HB LED) driver capable of driving up to four 1A LEDs. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3201 operates with an input voltage range from 6V to 20V. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current sense amplifier delivers LED current with ±5% accuracy. An external high-side current sense resistor is used to set the output current. The MIC3201 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high switching frequency operation up to 1MHz allows the use of smaller external components minimizing space and cost. The MIC3201 operates over a junction temperature range of -40°C to +125°C and is available in an 8-pin ePad SOIC package. Additional Features 6.0V to 20V input voltage range High efficiency (>90%) ±5% LED current accuracy High-side current sense Dedicated dimming control input Hysteretic control (no compensation!) 1A internal power switch Up to 1MHz switching frequency Adjustable constant LED current 5V on board regulator Over-temperature protection -40°C to +125°C Junction temperature range Available in an 8-Pin ePad SOIC package
Datasheet
Description
The MIC3201 is a hysteretic step-down, constant-current, High-Brightness LED (HB LED) driver capable of driving up to four 1A LEDs. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3201 operates with an input voltage range from 6V to 20V. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current sense amplifier delivers LED current with ±5% accuracy. An external high-side current sense resistor is used to set the output current. The MIC3201 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high switching frequency operation up to 1MHz allows the use of smaller external components minimizing space and cost. The MIC3201 operates over a junction temperature range of -40°C to +125°C and is available in an 8-pin ePad SOIC package. Additional Features 6.0V to 20V input voltage range High efficiency (>90%) ±5% LED current accuracy High-side current sense Dedicated dimming control input Hysteretic control (no compensation!) 1A internal power switch Up to 1MHz switching frequency Adjustable constant LED current 5V on board regulator Over-temperature protection -40°C to +125°C Junction temperature range Available in an 8-Pin ePad SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBLED Driver with High-Side Current Sense - MIC3201 - Microchip Technology, Inc.
Chandler, AZ, United States
HBLED Driver with High-Side Current Sense
MIC3201
HBLED Driver with High-Side Current Sense MIC3201
The MIC3201 is a hysteretic step-down, constant-current, High-Brightness LED (HB LED) driver capable of driving up to four 1A LEDs. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3201 operates with an input voltage range from 6V to 20V. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current sense amplifier delivers LED current with ±5% accuracy. An external high-side current sense resistor is used to set the output current. The MIC3201 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high switching frequency operation up to 1MHz allows the use of smaller external components minimizing space and cost. The MIC3201 operates over a junction temperature range of -40°C to +125°C and is available in an 8-pin ePad SOIC package. Additional Features 6.0V to 20V input voltage range High efficiency (>90%) ±5% LED current accuracy High-side current sense Dedicated dimming control input Hysteretic control (no compensation!) 1A internal power switch Up to 1MHz switching frequency Adjustable constant LED current 5V on board regulator Over-temperature protection -40°C to +125°C Junction temperature range Available in an 8-Pin ePad SOIC package

The MIC3201 is a hysteretic step-down, constant-current, High-Brightness LED (HB LED) driver capable of driving up to four 1A LEDs. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications.

The MIC3201 operates with an input voltage range from 6V to 20V. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current sense amplifier delivers LED current with ±5% accuracy. An external high-side current sense resistor is used to set the output current.

The MIC3201 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high switching frequency operation up to 1MHz allows the use of smaller external components minimizing space and cost.

The MIC3201 operates over a junction temperature range of -40°C to +125°C and is available in an 8-pin ePad SOIC package.

Additional Features

    • 6.0V to 20V input voltage range
    • High efficiency (>90%)
    • ±5% LED current accuracy
    • High-side current sense
    • Dedicated dimming control input
    • Hysteretic control (no compensation!)
    • 1A internal power switch
    • Up to 1MHz switching frequency
    • Adjustable constant LED current
    • 5V on board regulator
    • Over-temperature protection
    • -40°C to +125°C Junction temperature range
    • Available in an 8-Pin ePad SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number MIC3201
Product Name HBLED Driver with High-Side Current Sense
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details