Rochester Electronics Current Transducers - ACS716KLATR-25CB-T ACS716KLATR-25CB-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909238-ACS716KLATR-2 5CB-T Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909238-ACS716KLATR-2 5CB-T Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS716KLATR-25CB-T
909238-ACS716KLATR-25CB-T
Current Transducers - ACS716KLATR-25CB-T 909238-ACS716KLATR-25CB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909238-ACS716KLATR-2 5CB-T Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909238-ACS716KLATR-25CB-T
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width)
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 909238-ACS716KLATR-25CB-T
Product Name Current Transducers - ACS716KLATR-25CB-T
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
High Accuracy 3.3V Optimized Current Sensor IC - ACS722KMATR-20AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers