Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - MIC3003GML MIC3003GML

Description
Manufacturer: Microchip Technology Win Source Part Number: 058642-MIC3003GML Packaging: Tube/Rail Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Data Rate: 10Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.3mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058642-MIC3003GML Packaging: Tube/Rail Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Data Rate: 10Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - MIC3003GML - 058642-MIC3003GML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - MIC3003GML
058642-MIC3003GML
PMIC - PMIC - Laser Drivers - MIC3003GML 058642-MIC3003GML
Manufacturer: Microchip Technology Win Source Part Number: 058642-MIC3003GML Packaging: Tube/Rail Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Data Rate: 10Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.3mA

Manufacturer: Microchip Technology
Win Source Part Number: 058642-MIC3003GML
Packaging: Tube/Rail
Type: Laser Diode Controller (Fiber Optic)
Mounting: Surface Mount
Data Rate: 10Gbps
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 2.3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 058642-MIC3003GML
Product Name PMIC - PMIC - Laser Drivers - MIC3003GML
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details