Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - MIC3002GML MIC3002GML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076387-MIC3002GML Packaging: Tube/Rail Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Data Rate: 10Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076387-MIC3002GML Packaging: Tube/Rail Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Data Rate: 10Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - MIC3002GML - 1076387-MIC3002GML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - MIC3002GML
1076387-MIC3002GML
PMIC - PMIC - Laser Drivers - MIC3002GML 1076387-MIC3002GML
Manufacturer: Microchip Technology Win Source Part Number: 1076387-MIC3002GML Packaging: Tube/Rail Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Data Rate: 10Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-MLF (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076387-MIC3002GML
Packaging: Tube/Rail
Type: Laser Diode Controller (Fiber Optic)
Mounting: Surface Mount
Data Rate: 10Gbps
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-MLF (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 2.3mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1076387-MIC3002GML
Product Name PMIC - PMIC - Laser Drivers - MIC3002GML
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers