Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM MIC2981/82YWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 058640-MIC2981/82YWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP (Wide) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058640-MIC2981/82YWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP (Wide) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM - MIC2981/82YWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM
MIC2981/82YWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM MIC2981/82YWM
Manufacturer: Microchip Technology Win Source Part Number: 058640-MIC2981/82YWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP (Wide) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 058640-MIC2981/82YWM
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 to 50 V
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOP (Wide)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2981/82YWM
PMIC - Power Distribution Switches, Load Drivers MIC2981/82YWM
IC PWR DRIVER BIPOLAR 1:1 18SOP

IC PWR DRIVER BIPOLAR 1:1 18SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2981/82YWM MIC2981/82YWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM PMIC - Power Distribution Switches, Load Drivers
Voltage 5 to 50 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details