Microchip Technology, Inc. 5.0A LDO Fixed Voltage MIC29510

Description
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions
Datasheet
Description
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0A LDO Fixed Voltage - MIC29510 - Microchip Technology, Inc.
Chandler, AZ, United States
5.0A LDO Fixed Voltage
MIC29510
5.0A LDO Fixed Voltage MIC29510
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions

The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process.

The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes.

A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN.

The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C.

For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502/29503

Additional Features

    • Fast transient response
    • 5A current capability
    • 700mV dropout voltage at full load
    • Low ground current
    • Accurate 1% guaranteed tolerance
    • Zero current shutdown mode (MIC29512)
    • Fixed voltage and adjustable versions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29510
Product Name 5.0A LDO Fixed Voltage
Package Type TO-220; Other; ['TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1844 Current Mode PWM Controller - 5962-8670403PA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLS810D1LD V50 - TLS810D1LD V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details