IC LED DRVR RGLTR SGL WR 14LDFN Product overview: MIC2871YMK-T5 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2871YMK-T5 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 14LDFN
1A Flash LED Driver with Single Wire Interface 14 WDFN 3x2x0.8mm T/R RoHS Compliant: Yes
LED DRIVER, 2MHZ, LDFN-14; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:LDFN; No. of Pins:14Pins; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Switching RoHS Compliant: Yes
IC LED DRVR RGLTR SGL WR 14LDFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2871YMK-T5 | MIC2871YMK-T5 | 71Y0528 | 37AJ0361 | MIC2871YMK-T5 |
| Product Name | LED Driver IC | PMIC - LED Drivers | 1A Flash Led Driver With Single Wire Interface 14 Wdfn 3X2X0.8Mm T/r Rohs Compliant Microchip | Led Driver, 2Mhz, Ldfn-14; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Type | Dimmable |