IC LED DRV RGLTR I2C 1.5A 16TQFN Product overview: MIC2870YFT-T5 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2870YFT-T5 can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 16-TQFN (2x2)
IC LED DRV RGLTR I2C 1.5A 16TQFN
IC LED DRIVER RGLTR DIM 16TQFN
LED Lighting Drivers 1.5A Dual Channel High Brightness Flash LED Driver with I2C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2870YFT-T5 | 576-4422-2-ND | MIC2870YFT-T5 | MIC2870YFT-T5 | MIC2870YFT-T5 |
| Product Name | 1.5A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | ||
| Number of Channels | 2 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Form Factor | Intgrated Circuit (IC) |