Microchip Technology, Inc. 1.5A Synchronous Boost Flash LED Driver MIC2870

Description
The MIC2870 is a high-current, high-efficiency flash LED driver for one or two high-brightness camera flash LEDs. The LED driver current is generated by an integrated inductive boost converter with 2MHz switching frequency which allows the use of a very-small inductor and output capacitor. These features make the MIC2870 an ideal solution for high-resolution camera phone LED flashlight driver applications. MIC2870 supports two 750mA white-LEDs (WLEDs) or a single 1.5A WLED configuration. When two WLEDs are connected, their currents are matched automatically. MIC2870 operates in either flash or torch modes that can be controlled through either an I2C interface or external pins. The brightness in the flash and torch mode can be adjusted via two external resistors individually. High-speed mode I2C interface provides a simple control at a clock speed up to 3.4MHz to support most camera functions such as auto-focus, white balance, and image capture (flash mode). The MIC2870 is available in 16-pin, 2mm × 2mm TQFN package with a junction temperature range of −40°C to +125°C. Additional Features Up to 1.5A flash LED driving current with a 2.7V to 5.0V input voltage range High-efficiency 2MHz VFadaptive boost driver Configurable 1 or 2 channel(s) WLED driver LED driving current soft-start Control through I2C interface or external pins Flash inhibit function for GSM pulse synchronization True load disconnect Flash time-out protection 1µA shutdown current Available in 16-pin 2mm × 2mm TQFN package
Datasheet
Description
The MIC2870 is a high-current, high-efficiency flash LED driver for one or two high-brightness camera flash LEDs. The LED driver current is generated by an integrated inductive boost converter with 2MHz switching frequency which allows the use of a very-small inductor and output capacitor. These features make the MIC2870 an ideal solution for high-resolution camera phone LED flashlight driver applications. MIC2870 supports two 750mA white-LEDs (WLEDs) or a single 1.5A WLED configuration. When two WLEDs are connected, their currents are matched automatically. MIC2870 operates in either flash or torch modes that can be controlled through either an I2C interface or external pins. The brightness in the flash and torch mode can be adjusted via two external resistors individually. High-speed mode I2C interface provides a simple control at a clock speed up to 3.4MHz to support most camera functions such as auto-focus, white balance, and image capture (flash mode). The MIC2870 is available in 16-pin, 2mm × 2mm TQFN package with a junction temperature range of −40°C to +125°C. Additional Features Up to 1.5A flash LED driving current with a 2.7V to 5.0V input voltage range High-efficiency 2MHz VFadaptive boost driver Configurable 1 or 2 channel(s) WLED driver LED driving current soft-start Control through I2C interface or external pins Flash inhibit function for GSM pulse synchronization True load disconnect Flash time-out protection 1µA shutdown current Available in 16-pin 2mm × 2mm TQFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Synchronous Boost Flash LED Driver - MIC2870 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Synchronous Boost Flash LED Driver
MIC2870
1.5A Synchronous Boost Flash LED Driver MIC2870
The MIC2870 is a high-current, high-efficiency flash LED driver for one or two high-brightness camera flash LEDs. The LED driver current is generated by an integrated inductive boost converter with 2MHz switching frequency which allows the use of a very-small inductor and output capacitor. These features make the MIC2870 an ideal solution for high-resolution camera phone LED flashlight driver applications. MIC2870 supports two 750mA white-LEDs (WLEDs) or a single 1.5A WLED configuration. When two WLEDs are connected, their currents are matched automatically. MIC2870 operates in either flash or torch modes that can be controlled through either an I2C interface or external pins. The brightness in the flash and torch mode can be adjusted via two external resistors individually. High-speed mode I2C interface provides a simple control at a clock speed up to 3.4MHz to support most camera functions such as auto-focus, white balance, and image capture (flash mode). The MIC2870 is available in 16-pin, 2mm × 2mm TQFN package with a junction temperature range of −40°C to +125°C. Additional Features Up to 1.5A flash LED driving current with a 2.7V to 5.0V input voltage range High-efficiency 2MHz VFadaptive boost driver Configurable 1 or 2 channel(s) WLED driver LED driving current soft-start Control through I2C interface or external pins Flash inhibit function for GSM pulse synchronization True load disconnect Flash time-out protection 1µA shutdown current Available in 16-pin 2mm × 2mm TQFN package

The MIC2870 is a high-current, high-efficiency flash LED driver for one or two high-brightness camera flash LEDs.

The LED driver current is generated by an integrated inductive boost converter with 2MHz switching frequency which allows the use of a very-small inductor and output capacitor. These features make the MIC2870 an ideal solution for high-resolution camera phone LED flashlight driver applications.

MIC2870 supports two 750mA white-LEDs (WLEDs) or a single 1.5A WLED configuration. When two WLEDs are connected, their currents are matched automatically.

MIC2870 operates in either flash or torch modes that can be controlled through either an I2C interface or external pins. The brightness in the flash and torch mode can be adjusted via two external resistors individually. High-speed mode I2C interface provides a simple control at a clock speed up to 3.4MHz to support most camera functions such as auto-focus, white balance, and image capture (flash mode).

The MIC2870 is available in 16-pin, 2mm × 2mm TQFN package with a junction temperature range of −40°C to +125°C.

Additional Features

    • Up to 1.5A flash LED driving current with a 2.7V to 5.0V input voltage range
    • High-efficiency 2MHz VFadaptive boost driver
    • Configurable 1 or 2 channel(s) WLED driver
    • LED driving current soft-start
    • Control through I2C interface or external pins
    • Flash inhibit function for GSM pulse synchronization
    • True load disconnect
    • Flash time-out protection
    • 1µA shutdown current
    • Available in 16-pin 2mm × 2mm TQFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MIC2870
Product Name 1.5A Synchronous Boost Flash LED Driver
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 28276183 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers