Microchip Technology, Inc. High Efficiency 6-Channel Linear WLED Driver MIC2844A

Description
The MIC2844A is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2844A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2844A provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The MIC2844A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The six channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode, or battery saving mode for a total of 49 brightness steps. The MIC2844A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Single wire digital control Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet
Description
The MIC2844A is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2844A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2844A provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The MIC2844A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The six channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode, or battery saving mode for a total of 49 brightness steps. The MIC2844A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Single wire digital control Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 6-Channel Linear WLED Driver - MIC2844A - Microchip Technology, Inc.
Chandler, AZ, United States
High Efficiency 6-Channel Linear WLED Driver
MIC2844A
High Efficiency 6-Channel Linear WLED Driver MIC2844A
The MIC2844A is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2844A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2844A provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The MIC2844A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The six channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode, or battery saving mode for a total of 49 brightness steps. The MIC2844A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Single wire digital control Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized

The MIC2844A is a high efficiency linear White LED (WLED) driver designed to drive up to six WLEDs, greatly extending battery life for portable display backlighting keypad backlighting, and camera flash in mobile devices. The MIC2844A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2844A provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry.

The MIC2844A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The six channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The LED brightness is preset by an external resistor and can be dimmed using a single-wire digital control. The digital interface takes commands from digital programming pulses to change the brightness in a logarithmic scale similar to the eye's perception of brightness. The single-wire digital brightness control is divided into two modes of operation; full brightness mode, or battery saving mode for a total of 49 brightness steps.

The MIC2844A operates over a junction temperature range of -40°C to +125°C.

Additional Features

    • High efficiency (no voltage boost losses)
    • Dynamic Average Matching™ (DAM™)
    • Single wire digital control
    • Input voltage range: 3.0V to 5.5V
    • Dropout of 40mV at 20mA
    • Matching better than ±1.5% (typical)
    • Current accuracy better than ±1.5% (typical)
    • Maintains proper regulation regardless of how many channels are utilized
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2844A
Product Name High Efficiency 6-Channel Linear WLED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6282ELPTR-T - 1134750-A6282ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 12 volts
View Details
6 suppliers
LED Drivers - 122226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 18 watts
Features Outdoor Rated
View Details
Board Mount LED Drivers - BCR402W 24V LED BOARD - 763052-BCR402W 24V LED BOARD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 24 volts
View Details
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers