Microchip Technology, Inc. 20MA LED Driver IC MIC2843YMT

Description
IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2843YMT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2843YMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2843YMT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2843YMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MA LED Driver IC
137-MIC2843YMT
20MA LED Driver IC 137-MIC2843YMT
IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2843YMT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2843YMT can be used for catalog matching and distributor lookup.

IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2843YMT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2843YMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - MIC2843YMT - 229586-MIC2843YMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2843YMT
229586-MIC2843YMT
PMIC - PMIC - LED Drivers - MIC2843YMT 229586-MIC2843YMT
Manufacturer: Microchip Technology Win Source Part Number: 229586-MIC2843YMT Packaging: Reel - TR Type: Linear Applications: Backlight, Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-TMLF (2x2) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 20mA

Manufacturer: Microchip Technology
Win Source Part Number: 229586-MIC2843YMT
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-TMLF (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 20mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-MIC2843YMT 229586-MIC2843YMT
Product Name 20MA LED Driver IC PMIC - PMIC - LED Drivers - MIC2843YMT
Number of Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6264KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 4 #
View Details
4 suppliers
PMIC - PMIC - LED Drivers - LM2707MF/NOPB - 124538-LM2707MF/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.3 volts
Output Voltage 18 volts
View Details
4 suppliers