Microchip Technology, Inc. Single DC/DC + 3 LDOs w/ Low Noise Bypass MIC2811

Description
The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost. Additional Features 2MHz DC/DC converter and 3 LDOs Thermal Shutdown Protection ±2% Output Voltage Accuracy on all outputs Current Limit Protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA 2MHz PWM operation Up to 86% efficiency (1.2V output) LDO 1 and 2 1.65V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 0.8V Low 142mV dropout 70dB PSRR at 1kHz LDO 3 2.7V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 1.0V
Datasheet
Description
The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost. Additional Features 2MHz DC/DC converter and 3 LDOs Thermal Shutdown Protection ±2% Output Voltage Accuracy on all outputs Current Limit Protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA 2MHz PWM operation Up to 86% efficiency (1.2V output) LDO 1 and 2 1.65V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 0.8V Low 142mV dropout 70dB PSRR at 1kHz LDO 3 2.7V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 1.0V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single DC/DC + 3 LDOs w/ Low Noise Bypass - MIC2811 - Microchip Technology, Inc.
Chandler, AZ, United States
Single DC/DC + 3 LDOs w/ Low Noise Bypass
MIC2811
Single DC/DC + 3 LDOs w/ Low Noise Bypass MIC2811
The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost. Additional Features 2MHz DC/DC converter and 3 LDOs Thermal Shutdown Protection ±2% Output Voltage Accuracy on all outputs Current Limit Protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA 2MHz PWM operation Up to 86% efficiency (1.2V output) LDO 1 and 2 1.65V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 0.8V Low 142mV dropout 70dB PSRR at 1kHz LDO 3 2.7V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 1.0V

The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost.

Additional Features

    • 2MHz DC/DC converter and 3 LDOs
    • Thermal Shutdown Protection
    • ±2% Output Voltage Accuracy on all outputs
    • Current Limit Protection
    DC/DC Converter
    • 2.7V to 5.5V input voltage range
    • Output current to 600mA
    • 2MHz PWM operation
    • Up to 86% efficiency (1.2V output) LDO 1 and 2
      • 1.65V to 5.5V input voltage range
      • 300mA output current
      • Fixed Output voltage as low as 0.8V
      • Low 142mV dropout
      • 70dB PSRR at 1kHz
      LDO 3
      • 2.7V to 5.5V input voltage range
      • 300mA output current
      • Fixed Output voltage as low as 1.0V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2811
Product Name Single DC/DC + 3 LDOs w/ Low Noise Bypass
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1856 Improved Current Mode PWM Controller - 5962-9453001MEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Synchronization Pin,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF30681QVS01 - TLF30681QVS01 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details