Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4284DV TLE4284DV

Description
It is designed to supply microprocessor systems or other loads under the severe conditions of automotive applications and therefore it is equipped with additional protection against overload, short circuit and over temperature. Summary of Features Adjustable output voltage or 1.5V, 1.8V, 2.6V, 3.3 V, 5.0V output voltage 1.0 A output current Low dropout voltage, typ. 1 V Short circuit protection Over temperature protection Wide operating range up to 40 V Wide temperature range of T j= -40 to 150 ° C Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit EV charging Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers TLE8366EV | OPTIREG™ switcher BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9250LE | Automotive CAN transceivers BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE7259-3GE | Automotive LIN transceivers CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLF35584QVVS1 | OPTIREG™ PMIC BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE8366EV | OPTIREG™ switcher BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9250LE | Automotive CAN transceivers BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
It is designed to supply microprocessor systems or other loads under the severe conditions of automotive applications and therefore it is equipped with additional protection against overload, short circuit and over temperature. Summary of Features Adjustable output voltage or 1.5V, 1.8V, 2.6V, 3.3 V, 5.0V output voltage 1.0 A output current Low dropout voltage, typ. 1 V Short circuit protection Over temperature protection Wide operating range up to 40 V Wide temperature range of T j= -40 to 150 ° C Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit EV charging Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers TLE8366EV | OPTIREG™ switcher BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9250LE | Automotive CAN transceivers BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE7259-3GE | Automotive LIN transceivers CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLF35584QVVS1 | OPTIREG™ PMIC BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE8366EV | OPTIREG™ switcher BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9250LE | Automotive CAN transceivers BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4284DV - TLE4284DV - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4284DV
TLE4284DV
Power - Power Supply ICs - OPTIREG™ linear - TLE4284DV TLE4284DV
It is designed to supply microprocessor systems or other loads under the severe conditions of automotive applications and therefore it is equipped with additional protection against overload, short circuit and over temperature. Summary of Features Adjustable output voltage or 1.5V, 1.8V, 2.6V, 3.3 V, 5.0V output voltage 1.0 A output current Low dropout voltage, typ. 1 V Short circuit protection Over temperature protection Wide operating range up to 40 V Wide temperature range of T j= -40 to 150 ° C Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit EV charging Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers TLE8366EV | OPTIREG™ switcher BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9250LE | Automotive CAN transceivers BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE7259-3GE | Automotive LIN transceivers CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLF35584QVVS1 | OPTIREG™ PMIC BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE8366EV | OPTIREG™ switcher BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9250LE | Automotive CAN transceivers BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

It is designed to supply microprocessor systems or other loads under the severe conditions of automotive applications and therefore it is equipped with additional protection against overload, short circuit and over temperature.


Summary of Features

  • Adjustable output voltage or 1.5V, 1.8V, 2.6V, 3.3 V, 5.0V output voltage
  • 1.0 A output current
  • Low dropout voltage, typ. 1 V
  • Short circuit protection
  • Over temperature protection
  • Wide operating range up to 40 V
  • Wide temperature range of T j= -40 to 150 ° C
  • Suitable for use in automotive electronics
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • EV charging

Designers who used this product also designed with


  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE8366EV |
    OPTIREG™ switcher
  • BTT6010-1ERB |
    PROFET™ + 24V | automotive smart high-side switch
  • TLE9250LE |
    Automotive CAN transceivers
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE7259-3GE |
    Automotive LIN transceivers
  • CYT2B93CACQ0AZEGS |
    TRAVEO™ T2G CYT2B9 Series
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE8366EV |
    OPTIREG™ switcher
  • BTT6010-1ERB |
    PROFET™ + 24V | automotive smart high-side switch
  • TLE9250LE |
    Automotive CAN transceivers
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4284DV
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4284DV
Package Type Other; PG-TO252-3
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TB V33 - TLS850B0TB V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF1963TE - TLF1963TE - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS105B0MB - TLS105B0MB - Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - AHE2812S/HBB - 1030990-AHE2812S/HBB - Win Source Electronics
Specs
Output Voltage 12 volts
Output Power 20 watts
View Details