Microchip Technology, Inc. 2MHz 600mA Buck+Dual 300mA LDOs w/ LowQ® Mode MIC2810

Description
The MIC2810 is a high performance power management IC, integrating a 2MHz DC/DC switcher with two 300mA LDOs. The MIC2810 features a LowQ® mode, reducing the total current draw while in this mode to less than 30µA. In LowQ®mode, the output noise of the DC/DC converter is 53µVrms , significantly lower than other converters that use a PFM light load mode that can interfere with sensitive RF circuitry.The MIC2810 is a µCap design, operating with very small ceramic output capacitors and inductors for stability, therefore, reducing required board space and component cost. Also, checkout MPU power solutions with MIC2810. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features 2MHz DC/DC converter and two LDOs Integrated power-on reset (OR function for all outputs) Adjustable delay time LowQ® mode 30µA Total IQ when in LowQ® mode Thermal shutdown protection Current limit protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA in PWM mode LowQ® Mode: no noise light load mode 53µVrms Output noise in LowQ® mode 2MHz PWM operation in normal mode LDOs LDO1 1.65V to 5.5V input voltage range 300mA Output current Output voltage down to 0.8V LDO2 2.7V to 5.5V input voltage range 300mA Output current Output voltage down to 0.8V
Datasheet
Description
The MIC2810 is a high performance power management IC, integrating a 2MHz DC/DC switcher with two 300mA LDOs. The MIC2810 features a LowQ® mode, reducing the total current draw while in this mode to less than 30µA. In LowQ®mode, the output noise of the DC/DC converter is 53µVrms , significantly lower than other converters that use a PFM light load mode that can interfere with sensitive RF circuitry.The MIC2810 is a µCap design, operating with very small ceramic output capacitors and inductors for stability, therefore, reducing required board space and component cost. Also, checkout MPU power solutions with MIC2810. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features 2MHz DC/DC converter and two LDOs Integrated power-on reset (OR function for all outputs) Adjustable delay time LowQ® mode 30µA Total IQ when in LowQ® mode Thermal shutdown protection Current limit protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA in PWM mode LowQ® Mode: no noise light load mode 53µVrms Output noise in LowQ® mode 2MHz PWM operation in normal mode LDOs LDO1 1.65V to 5.5V input voltage range 300mA Output current Output voltage down to 0.8V LDO2 2.7V to 5.5V input voltage range 300mA Output current Output voltage down to 0.8V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 600mA Buck+Dual 300mA LDOs w/ LowQ® Mode - MIC2810 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 600mA Buck+Dual 300mA LDOs w/ LowQ® Mode
MIC2810
2MHz 600mA Buck+Dual 300mA LDOs w/ LowQ® Mode MIC2810
The MIC2810 is a high performance power management IC, integrating a 2MHz DC/DC switcher with two 300mA LDOs. The MIC2810 features a LowQ® mode, reducing the total current draw while in this mode to less than 30µA. In LowQ®mode, the output noise of the DC/DC converter is 53µVrms , significantly lower than other converters that use a PFM light load mode that can interfere with sensitive RF circuitry.The MIC2810 is a µCap design, operating with very small ceramic output capacitors and inductors for stability, therefore, reducing required board space and component cost. Also, checkout MPU power solutions with MIC2810. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features 2MHz DC/DC converter and two LDOs Integrated power-on reset (OR function for all outputs) Adjustable delay time LowQ® mode 30µA Total IQ when in LowQ® mode Thermal shutdown protection Current limit protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA in PWM mode LowQ® Mode: no noise light load mode 53µVrms Output noise in LowQ® mode 2MHz PWM operation in normal mode LDOs LDO1 1.65V to 5.5V input voltage range 300mA Output current Output voltage down to 0.8V LDO2 2.7V to 5.5V input voltage range 300mA Output current Output voltage down to 0.8V

The MIC2810 is a high performance power management IC, integrating a 2MHz DC/DC switcher with two 300mA LDOs. The MIC2810 features a LowQ® mode, reducing the total current draw while in this mode to less than 30µA. In LowQ®mode, the output noise of the DC/DC converter is 53µVrms , significantly lower than other converters that use a PFM light load mode that can interfere with sensitive RF circuitry.The MIC2810 is a µCap design, operating with very small ceramic output capacitors and inductors for stability, therefore, reducing required board space and component cost.

Also, checkout MPU power solutions with MIC2810. Go to Treelinktool under DC/DC converters and MPU Power for further information.

Additional Features

    • 2MHz DC/DC converter and two LDOs
    • Integrated power-on reset (OR function for all outputs)
      • Adjustable delay time
    • LowQ® mode
      • 30µA Total IQ when in LowQ® mode
    • Thermal shutdown protection
    • Current limit protection
    DC/DC Converter
    • 2.7V to 5.5V input voltage range
    • Output current to 600mA in PWM mode
    • LowQ® Mode: no noise light load mode
      • 53µVrms Output noise in LowQ® mode
    • 2MHz PWM operation in normal mode
    LDOs
    • LDO1
      • 1.65V to 5.5V input voltage range
      • 300mA Output current
      • Output voltage down to 0.8V
    • LDO2
      • 2.7V to 5.5V input voltage range
      • 300mA Output current
      • Output voltage down to 0.8V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2810
Product Name 2MHz 600mA Buck+Dual 300mA LDOs w/ LowQ® Mode
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74ACT14E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power Supply Chip >> Motor Driver ICs - IKCM15L60GA - LCSC Electronics Technology (HK) Limited
Specs
Package Type DIP
View Details