Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4678-2EL TLE4678-2EL

Description
The integrated reset and watchdog function, as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4678-2EL make it suitable for supplying microprocessor systems in automotive environments.The watchdog circuitry will be disabled in case the output current drops below a programmable threshold, enabling a microcontroller to switch in stand-by mode. Modifying the reset threshold is possible by an optional resistor divider. The TLE4678-2EL is available in PG-SSOP-14 exposed pad package. Alternatively, the TLE4278-2 is also available in PG-TSON-10 exposed pad package as TLE4678-2LD, featuring thermally enhanced package performance. Summary of Features Output Voltage 5 V ± 2% Current Capability 200 mA Ultra Low Current Consumption Very Low Dropout Voltage Watchdog Circuit for Monitoring a Microprocessor with Programmable Load-dependent Activating Threshold Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time Reset Output Active Low Down to V Q = 1 V Separated Reset and Watchdog Output Excellent Line Transient Robustness Maximum Input Voltage -14 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Overtemperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS Compliant) AEC Qualified PG-SSOP-14 exposed pad package Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general ECU's Supply with Watchdog requirements BCM , Dashboard supply Supply with safety requirements Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit HVAC control module Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC CY8C4125LQS-S433 | Automotive PSOC™ 4100S FS1150R08A8P3LMC | Automotive IGBT and CoolSiC™ MOSFET modules TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BAS140W | Schottky Diodes SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BSL215C | Dual MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLF35584QVVS1 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC CY8C4125LQS-S433 | Automotive PSOC™ 4100S FS1150R08A8P3LMC | Automotive IGBT and CoolSiC™ MOSFET modules TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BAS140W | Schottky Diodes SN7002N | Small signal/small power MOSFET 1 2 3
Request a Quote Datasheet
Description
The integrated reset and watchdog function, as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4678-2EL make it suitable for supplying microprocessor systems in automotive environments.The watchdog circuitry will be disabled in case the output current drops below a programmable threshold, enabling a microcontroller to switch in stand-by mode. Modifying the reset threshold is possible by an optional resistor divider. The TLE4678-2EL is available in PG-SSOP-14 exposed pad package. Alternatively, the TLE4278-2 is also available in PG-TSON-10 exposed pad package as TLE4678-2LD, featuring thermally enhanced package performance. Summary of Features Output Voltage 5 V ± 2% Current Capability 200 mA Ultra Low Current Consumption Very Low Dropout Voltage Watchdog Circuit for Monitoring a Microprocessor with Programmable Load-dependent Activating Threshold Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time Reset Output Active Low Down to V Q = 1 V Separated Reset and Watchdog Output Excellent Line Transient Robustness Maximum Input Voltage -14 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Overtemperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS Compliant) AEC Qualified PG-SSOP-14 exposed pad package Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general ECU's Supply with Watchdog requirements BCM , Dashboard supply Supply with safety requirements Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit HVAC control module Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC CY8C4125LQS-S433 | Automotive PSOC™ 4100S FS1150R08A8P3LMC | Automotive IGBT and CoolSiC™ MOSFET modules TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BAS140W | Schottky Diodes SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BSL215C | Dual MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLF35584QVVS1 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC CY8C4125LQS-S433 | Automotive PSOC™ 4100S FS1150R08A8P3LMC | Automotive IGBT and CoolSiC™ MOSFET modules TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BAS140W | Schottky Diodes SN7002N | Small signal/small power MOSFET 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4678-2EL - TLE4678-2EL - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4678-2EL
TLE4678-2EL
Power - Power Supply ICs - OPTIREG™ linear - TLE4678-2EL TLE4678-2EL
The integrated reset and watchdog function, as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4678-2EL make it suitable for supplying microprocessor systems in automotive environments.The watchdog circuitry will be disabled in case the output current drops below a programmable threshold, enabling a microcontroller to switch in stand-by mode. Modifying the reset threshold is possible by an optional resistor divider. The TLE4678-2EL is available in PG-SSOP-14 exposed pad package. Alternatively, the TLE4278-2 is also available in PG-TSON-10 exposed pad package as TLE4678-2LD, featuring thermally enhanced package performance. Summary of Features Output Voltage 5 V ± 2% Current Capability 200 mA Ultra Low Current Consumption Very Low Dropout Voltage Watchdog Circuit for Monitoring a Microprocessor with Programmable Load-dependent Activating Threshold Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time Reset Output Active Low Down to V Q = 1 V Separated Reset and Watchdog Output Excellent Line Transient Robustness Maximum Input Voltage -14 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Overtemperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS Compliant) AEC Qualified PG-SSOP-14 exposed pad package Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general ECU's Supply with Watchdog requirements BCM , Dashboard supply Supply with safety requirements Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit HVAC control module Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC CY8C4125LQS-S433 | Automotive PSOC™ 4100S FS1150R08A8P3LMC | Automotive IGBT and CoolSiC™ MOSFET modules TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BAS140W | Schottky Diodes SN7002N | Small signal/small power MOSFET TLE7259-3GE | Automotive LIN transceivers BSL215C | Dual MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors TLF35584QVVS1 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC CY8C4125LQS-S433 | Automotive PSOC™ 4100S FS1150R08A8P3LMC | Automotive IGBT and CoolSiC™ MOSFET modules TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BAS140W | Schottky Diodes SN7002N | Small signal/small power MOSFET 1 2 3

The integrated reset and watchdog function, as well as several protection circuits, combined with a wide operating temperature range offered by the TLE4678-2EL make it suitable for supplying microprocessor systems in automotive environments.The watchdog circuitry will be disabled in case the output current drops below a programmable threshold, enabling a microcontroller to switch in stand-by mode. Modifying the reset threshold is possible by an optional resistor divider. The TLE4678-2EL is available in PG-SSOP-14 exposed pad package. Alternatively, the TLE4278-2 is also available in PG-TSON-10 exposed pad package as TLE4678-2LD, featuring thermally enhanced package performance.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Current Capability 200 mA
  • Ultra Low Current Consumption
  • Very Low Dropout Voltage
  • Watchdog Circuit for Monitoring a Microprocessor with Programmable Load-dependent Activating Threshold
  • Reset Circuit Sensing the Output Voltage with Programmable Switching Threshold and Delay Time
  • Reset Output Active Low Down to V Q = 1 V
  • Separated Reset and Watchdog Output
  • Excellent Line Transient Robustness
  • Maximum Input Voltage -14 V ≤ V I ≤ +45 V
  • Reverse Polarity Protection
  • Short Circuit Protected
  • Overtemperature Shutdown
  • Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C
  • Green Product (RoHS Compliant)
  • AEC Qualified
  • PG-SSOP-14 exposed pad package

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general ECU's
  • Supply with Watchdog requirements
  • BCM , Dashboard supply
  • Supply with safety requirements

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • HVAC control module

Designers who used this product also designed with


  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • CY8C4125LQS-S433 |
    Automotive PSOC™ 4100S
  • FS1150R08A8P3LMC |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLE94108ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BAS140W |
    Schottky Diodes
  • SN7002N |
    Small signal/small power MOSFET
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BSL215C |
    Dual MOSFET
  • TLE94106ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • CY8C4125LQS-S433 |
    Automotive PSOC™ 4100S
  • FS1150R08A8P3LMC |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLE94108ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BAS140W |
    Schottky Diodes
  • SN7002N |
    Small signal/small power MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4678-2EL
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4678-2EL
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX - TLE9278-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
IC PWR SW HI-SIDE 2CH DSO14-40 - 376-BTS5020-2EKA - Utmel Electronic Limited
Specs
Package Type Other; PG-DSO-14-40 EP
View Details
Board Mount Modules - AHE2805S/HBB - 1232222-AHE2805S/HBB - Win Source Electronics
Specs
Output Voltage 5 volts
Output Power 20 watts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4296G V50 - TLE4296G V50 - Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details