HALL EFFECT SWITCH, 20G, 0.025A, SOT23-3; Hall Effect Type:Latching; Operate Point Typ:20G; Release Point Typ:-20G; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
MAGNETIC SWITCH LATCH SOT23-3
MAGNETIC SWITCH LATCH SOT23-3
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 2591594 | 13AC0833 | TLE49611MXTSA1 | TLE49611MXTSA1 |
| Product Name | Motion Sensor ICs | Hall Effect Switch, 20G, 0.025A, Sot23-3; Hall Effect Type Infineon | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Standards and Certifications | RoHS | RoHS | ||
| Input Voltage | 3 to 32 volts | 3 to 32 volts | 3 to 32 volts | |
| Sensor Type | Magnetic | Magnetic |