Microchip Technology, Inc. Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay MIC2791

Description
The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmab le reset timeout delay and both an active-low and active-high reset output. The MIC2790/1/3 monitors system voltages that are in the range of 0.4V to 5.5V, with a typical sense accuracy of 0.5% at +25°C and ±1.0% across −40°C to +125°C. The IC asserts a reset output when the sense voltage drops below the threshold or when the manual reset is pulled to a logic low. The active-low reset stays low for the duration of the reset timeout delay once the sense voltage returns to normal and the manual reset transitions to a logic high state. The reset timeout delay period is programmable from 1ms to 10s with an external capacitor. The MIC2790/1/3 operates from a low supply voltage of 1.5V to 5.5V, and is rated to operate over the temperature range of −40°C to +125°C. The MIC2790 is available in a 6-pin TSOT-23 package or a 6-pin 2mm × 2mm × 0.55mm DFN package. The MIC2791 is available in a tiny 6-pin 1.6mm × 1.6mm × 0.55mm DFN package. The MIC2793 is available in a 8-pin 2mm × 2mm × 0.55mm DFN package. Additional Features 1.5V to 5.5V operating supply voltage range Ultra-fast propagation delay (1µs typically) 0.4V reference voltage (SNS pin) ±1.0% threshold accuracy from −40°C to +125°C Monitored voltage range from 0.4V to 5.5V Programmable reset timeout delay (from 1ms to 10s) Manual reset input with an internal pull-up resistor Active-high enable input pin (MIC2793 only) The MIC2790/1/3 features multiple output options: Open-drain active-low (/RESET) Push-pull active-low (/RESET) Push-pull active-high (RESET) -40°C to +125°C junction temperature range 6-pin TSOT-23 (MIC2790) 6-pin 2mm × 2mm Thin DFN (MIC2790) 6-pin 1.6mm × 1.6mm Thin DFN (MIC2791) 8-pin 2mm × 2mm Thin DFN (MIC2793)
Datasheet
Description
The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmab le reset timeout delay and both an active-low and active-high reset output. The MIC2790/1/3 monitors system voltages that are in the range of 0.4V to 5.5V, with a typical sense accuracy of 0.5% at +25°C and ±1.0% across −40°C to +125°C. The IC asserts a reset output when the sense voltage drops below the threshold or when the manual reset is pulled to a logic low. The active-low reset stays low for the duration of the reset timeout delay once the sense voltage returns to normal and the manual reset transitions to a logic high state. The reset timeout delay period is programmable from 1ms to 10s with an external capacitor. The MIC2790/1/3 operates from a low supply voltage of 1.5V to 5.5V, and is rated to operate over the temperature range of −40°C to +125°C. The MIC2790 is available in a 6-pin TSOT-23 package or a 6-pin 2mm × 2mm × 0.55mm DFN package. The MIC2791 is available in a tiny 6-pin 1.6mm × 1.6mm × 0.55mm DFN package. The MIC2793 is available in a 8-pin 2mm × 2mm × 0.55mm DFN package. Additional Features 1.5V to 5.5V operating supply voltage range Ultra-fast propagation delay (1µs typically) 0.4V reference voltage (SNS pin) ±1.0% threshold accuracy from −40°C to +125°C Monitored voltage range from 0.4V to 5.5V Programmable reset timeout delay (from 1ms to 10s) Manual reset input with an internal pull-up resistor Active-high enable input pin (MIC2793 only) The MIC2790/1/3 features multiple output options: Open-drain active-low (/RESET) Push-pull active-low (/RESET) Push-pull active-high (RESET) -40°C to +125°C junction temperature range 6-pin TSOT-23 (MIC2790) 6-pin 2mm × 2mm Thin DFN (MIC2790) 6-pin 1.6mm × 1.6mm Thin DFN (MIC2791) 8-pin 2mm × 2mm Thin DFN (MIC2793)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay - MIC2791 - Microchip Technology, Inc.
Chandler, AZ, United States
Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay
MIC2791
Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay MIC2791
The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmab le reset timeout delay and both an active-low and active-high reset output. The MIC2790/1/3 monitors system voltages that are in the range of 0.4V to 5.5V, with a typical sense accuracy of 0.5% at +25°C and ±1.0% across −40°C to +125°C. The IC asserts a reset output when the sense voltage drops below the threshold or when the manual reset is pulled to a logic low. The active-low reset stays low for the duration of the reset timeout delay once the sense voltage returns to normal and the manual reset transitions to a logic high state. The reset timeout delay period is programmable from 1ms to 10s with an external capacitor. The MIC2790/1/3 operates from a low supply voltage of 1.5V to 5.5V, and is rated to operate over the temperature range of −40°C to +125°C. The MIC2790 is available in a 6-pin TSOT-23 package or a 6-pin 2mm × 2mm × 0.55mm DFN package. The MIC2791 is available in a tiny 6-pin 1.6mm × 1.6mm × 0.55mm DFN package. The MIC2793 is available in a 8-pin 2mm × 2mm × 0.55mm DFN package. Additional Features 1.5V to 5.5V operating supply voltage range Ultra-fast propagation delay (1µs typically) 0.4V reference voltage (SNS pin) ±1.0% threshold accuracy from −40°C to +125°C Monitored voltage range from 0.4V to 5.5V Programmable reset timeout delay (from 1ms to 10s) Manual reset input with an internal pull-up resistor Active-high enable input pin (MIC2793 only) The MIC2790/1/3 features multiple output options: Open-drain active-low (/RESET) Push-pull active-low (/RESET) Push-pull active-high (RESET) -40°C to +125°C junction temperature range 6-pin TSOT-23 (MIC2790) 6-pin 2mm × 2mm Thin DFN (MIC2790) 6-pin 1.6mm × 1.6mm Thin DFN (MIC2791) 8-pin 2mm × 2mm Thin DFN (MIC2793)

The MIC2790/1/3 is ideal for monitoring highly-accurate core voltages that require rapid response in the event of a fault condition. The voltage supervisor IC features a manual reset input, enable input (MIC2793 only), a capacitor-programmable reset timeout delay and both an active-low and active-high reset output. The MIC2790/1/3 monitors system voltages that are in the range of 0.4V to 5.5V, with a typical sense accuracy of 0.5% at +25°C and ±1.0% across −40°C to +125°C. The IC asserts a reset output when the sense voltage drops below the threshold or when the manual reset is pulled to a logic low. The active-low reset stays low for the duration of the reset timeout delay once the sense voltage returns to normal and the manual reset transitions to a logic high state. The reset timeout delay period is programmable from 1ms to 10s with an external capacitor. The MIC2790/1/3 operates from a low supply voltage of 1.5V to 5.5V, and is rated to operate over the temperature range of −40°C to +125°C. The MIC2790 is available in a 6-pin TSOT-23 package or a 6-pin 2mm × 2mm × 0.55mm DFN package. The MIC2791 is available in a tiny 6-pin 1.6mm × 1.6mm × 0.55mm DFN package. The MIC2793 is available in a 8-pin 2mm × 2mm × 0.55mm DFN package.

Additional Features

    • 1.5V to 5.5V operating supply voltage range
    • Ultra-fast propagation delay (1µs typically)
    • 0.4V reference voltage (SNS pin)
      • ±1.0% threshold accuracy from −40°C to +125°C
      • Monitored voltage range from 0.4V to 5.5V
    • Programmable reset timeout delay (from 1ms to 10s)
    • Manual reset input with an internal pull-up resistor
    • Active-high enable input pin (MIC2793 only)
    • The MIC2790/1/3 features multiple output options:
      • Open-drain active-low (/RESET)
      • Push-pull active-low (/RESET)
      • Push-pull active-high (RESET)
    • -40°C to +125°C junction temperature range
    • 6-pin TSOT-23 (MIC2790)
    • 6-pin 2mm × 2mm Thin DFN (MIC2790)
    • 6-pin 1.6mm × 1.6mm Thin DFN (MIC2791)
    • 8-pin 2mm × 2mm Thin DFN (MIC2793)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2791
Product Name Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Programmable Reset Delay
Features Manual Reset
Output Options Open Drain; Push-Pull
Type ['UDFN']
IQ 40 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details