Microchip Technology, Inc. Voltage Monitor with Adjustable Hysteresis MIC2779

Description
The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%. If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833. The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Independently adjustable high- and low-voltage thresholds Internal logic prevents battery-voltage-fluc tuation chatter High ±2% voltage threshold accuracy Built in 140ms (minimum) delay deglitches output Extremely low 1µA typical supply current For applications requiring open-drain output, see MIC2778/MIC833 Immune to brief power supply transients 5-lead SOT-23 package
Datasheet
Description
The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%. If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833. The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Independently adjustable high- and low-voltage thresholds Internal logic prevents battery-voltage-fluc tuation chatter High ±2% voltage threshold accuracy Built in 140ms (minimum) delay deglitches output Extremely low 1µA typical supply current For applications requiring open-drain output, see MIC2778/MIC833 Immune to brief power supply transients 5-lead SOT-23 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitor with Adjustable Hysteresis - MIC2779 - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Monitor with Adjustable Hysteresis
MIC2779
Voltage Monitor with Adjustable Hysteresis MIC2779
The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%. If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833. The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Independently adjustable high- and low-voltage thresholds Internal logic prevents battery-voltage-fluc tuation chatter High ±2% voltage threshold accuracy Built in 140ms (minimum) delay deglitches output Extremely low 1µA typical supply current For applications requiring open-drain output, see MIC2778/MIC833 Immune to brief power supply transients 5-lead SOT-23 package

The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones.

High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%.

If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833.

The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package.

Additional Features

  • Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices
  • Independently adjustable high- and low-voltage thresholds
  • Internal logic prevents battery-voltage-fluctuation chatter
  • High ±2% voltage threshold accuracy
  • Built in 140ms (minimum) delay deglitches output
  • Extremely low 1µA typical supply current
  • For applications requiring open-drain output, see MIC2778/MIC833
  • Immune to brief power supply transients
  • 5-lead SOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2779
Product Name Voltage Monitor with Adjustable Hysteresis
Output Options Push-Pull
Type ['SOT-23']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers