Microchip Technology, Inc. Dual Micro-Power Low Voltage Supervisor MIC2777

Description
The MIC2777 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and poweron reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and both active-high and active-low reset outputs. One under-voltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The other under-voltage detector is user-adjustable. The reset outputs are asserted for no less than 140ms at power-on and any time VDD or the input voltage drops below the corresponding reference voltage. They remain asserted for the timeout period after the input voltage and VDD subsequently rise back above the threshold boundaries. A reset can be generated at any time by pulling down on the adjustable input. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors two independent power supplies for under-voltage conditions One fixed and one user adjustable input 1.5% theshold accuracy Choice of factory-programmed thresholds User-adjustable input can monitor supplies as low as 0.3V Generates 140ms (minimum) power-on RESET pulse Manual reset capability Both active-high and active-low RESET outputs Input may be pulled above VDD(abs. max.) /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients IttyBitty® 5-pin SOT-23 package
Datasheet
Description
The MIC2777 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and poweron reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and both active-high and active-low reset outputs. One under-voltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The other under-voltage detector is user-adjustable. The reset outputs are asserted for no less than 140ms at power-on and any time VDD or the input voltage drops below the corresponding reference voltage. They remain asserted for the timeout period after the input voltage and VDD subsequently rise back above the threshold boundaries. A reset can be generated at any time by pulling down on the adjustable input. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors two independent power supplies for under-voltage conditions One fixed and one user adjustable input 1.5% theshold accuracy Choice of factory-programmed thresholds User-adjustable input can monitor supplies as low as 0.3V Generates 140ms (minimum) power-on RESET pulse Manual reset capability Both active-high and active-low RESET outputs Input may be pulled above VDD(abs. max.) /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients IttyBitty® 5-pin SOT-23 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Micro-Power Low Voltage Supervisor - MIC2777 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Micro-Power Low Voltage Supervisor
MIC2777
Dual Micro-Power Low Voltage Supervisor MIC2777
The MIC2777 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and poweron reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and both active-high and active-low reset outputs. One under-voltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The other under-voltage detector is user-adjustable. The reset outputs are asserted for no less than 140ms at power-on and any time VDD or the input voltage drops below the corresponding reference voltage. They remain asserted for the timeout period after the input voltage and VDD subsequently rise back above the threshold boundaries. A reset can be generated at any time by pulling down on the adjustable input. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors two independent power supplies for under-voltage conditions One fixed and one user adjustable input 1.5% theshold accuracy Choice of factory-programmed thresholds User-adjustable input can monitor supplies as low as 0.3V Generates 140ms (minimum) power-on RESET pulse Manual reset capability Both active-high and active-low RESET outputs Input may be pulled above VDD(abs. max.) /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients IttyBitty® 5-pin SOT-23 package

The MIC2777 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and poweron reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and both active-high and active-low reset outputs. One under-voltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The other under-voltage detector is user-adjustable. The reset outputs are asserted for no less than 140ms at power-on and any time VDD or the input voltage drops below the corresponding reference voltage. They remain asserted for the timeout period after the input voltage and VDD subsequently rise back above the threshold boundaries. A reset can be generated at any time by pulling down on the adjustable input. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA.

Additional Features

    • Monitors two independent power supplies for under-voltage conditions
    • One fixed and one user adjustable input
    • 1.5% theshold accuracy
    • Choice of factory-programmed thresholds
    • User-adjustable input can monitor supplies as low as 0.3V
    • Generates 140ms (minimum) power-on RESET pulse
    • Manual reset capability
    • Both active-high and active-low RESET outputs
    • Input may be pulled above VDD(abs. max.)
    • /RST output valid down to 1.2V
    • Ultra-low supply current, 3.5µA typical
    • Rejects brief input transients
    • IttyBitty® 5-pin SOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2777
Product Name Dual Micro-Power Low Voltage Supervisor
Output Options Push-Pull
Type ['SOT-23']
IQ 3.5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details