Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2774N-26BM5 MIC2774N-26BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058598-MIC2774N-26BM 5 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.67V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058598-MIC2774N-26BM 5 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.67V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2774N-26BM5 - 058598-MIC2774N-26BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-26BM5
058598-MIC2774N-26BM5
PMIC - PMIC - Supervisors - MIC2774N-26BM5 058598-MIC2774N-26BM5
Manufacturer: Microchip Technology Win Source Part Number: 058598-MIC2774N-26BM 5 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.67V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 058598-MIC2774N-26BM5
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.67V, Adj
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-26BM5
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-26BM5
IC SUPERVISOR DUAL LV SOT23-5 Product overview: MIC2774N-26BM5 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-26BM5 can be used for catalog matching and distributor lookup.

IC SUPERVISOR DUAL LV SOT23-5 Product overview: MIC2774N-26BM5 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-26BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 058598-MIC2774N-26BM5 691-MIC2774N-26BM5
Product Name PMIC - PMIC - Supervisors - MIC2774N-26BM5 Dual SOT23 Voltage Supervisor IC
Number of Supplies 2; 2 2
Unlock Full Specs
to access all available technical data

Similar Products