Microchip Technology, Inc. MSOP Voltage Supervisor IC MIC2755BMMTR

Description
IC SUPERVISOR BATT SYSTEM 8-MSOP Product overview: MIC2755BMMTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2755BMMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR BATT SYSTEM 8-MSOP Product overview: MIC2755BMMTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2755BMMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MSOP Voltage Supervisor IC
691-MIC2755BMMTR
MSOP Voltage Supervisor IC 691-MIC2755BMMTR
IC SUPERVISOR BATT SYSTEM 8-MSOP Product overview: MIC2755BMMTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2755BMMTR can be used for catalog matching and distributor lookup.

IC SUPERVISOR BATT SYSTEM 8-MSOP Product overview: MIC2755BMMTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2755BMMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2755BMMTR - 058588-MIC2755BMMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2755BMMTR
058588-MIC2755BMMTR
PMIC - PMIC - Supervisors - MIC2755BMMTR 058588-MIC2755BMMTR
Manufacturer: Microchip Technology Win Source Part Number: 058588-MIC2755BMMTR Packaging: Reel - TR Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 700 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP

Manufacturer: Microchip Technology
Win Source Part Number: 058588-MIC2755BMMTR
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 700 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC2755BMMTR 058588-MIC2755BMMTR
Product Name MSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2755BMMTR
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details