Microchip Technology, Inc. Battery Operated Supervisor MIC2755

Description
The MIC2755 is composed of multiple comparators, a reset pulse generator, and logic. It is designed for monitoring the battery supply of portable digital systems, including PDAs and pagers. The MIC2755 detects three different battery states: battery OK, low battery, and dead battery. The reset (/RST) output is asserted for at least 700ms when a fresh battery is inserted. The nonmaskable interrupt output (/NMI) is asserted when the battery voltage is below the NTH threshold, indicating that high-power system operations should not occur. If and when battery voltage falls below the power-off threshold (PTH), the reset output is asserted and latched, inhibiting system operation until the battery is replaced or recharged. All three voltage thresholds are set using external resistors. A manual reset function can be implemented by connecting a switch directly to the power on reset/manual reset [RTH(/MR)] input. Internal circuitry detects switch activation and generates a minimum 175ms debounced reset signal. The MIC2755's power supply input is separate from the detector inputs to allow it to be powered from a down-stream voltage, such as the output of a boost converter. Inputs and outputs can be pulled above VDD (up to 7V absolute maximum) without adverse effects or excessive current draw. Supply current is typically a low 2µA. Hysteresis is included on all voltage detectors to prevent chattering due to noise. The MIC2755 is available in the tiny 8-pin micro-small-outline package (MSOP). Additional Features Optimized for PDAs, pagers and other hand-held devices. Detects multiple battery states: Battery OK, Low battery, Dead battery. Adjustable voltage thresholds High accuracy ±2% voltage thresholds Reset generation at power-on (700ms min.) Debounced manual reset function Internal logic prevents chatter if battery voltage fluctuates Extremely low 2µA typical supply current I/Os can be pulled above VDD (7V absolute maximum) Immune to brief power supply transients Low cost 8-pin MSOP
Datasheet
Description
The MIC2755 is composed of multiple comparators, a reset pulse generator, and logic. It is designed for monitoring the battery supply of portable digital systems, including PDAs and pagers. The MIC2755 detects three different battery states: battery OK, low battery, and dead battery. The reset (/RST) output is asserted for at least 700ms when a fresh battery is inserted. The nonmaskable interrupt output (/NMI) is asserted when the battery voltage is below the NTH threshold, indicating that high-power system operations should not occur. If and when battery voltage falls below the power-off threshold (PTH), the reset output is asserted and latched, inhibiting system operation until the battery is replaced or recharged. All three voltage thresholds are set using external resistors. A manual reset function can be implemented by connecting a switch directly to the power on reset/manual reset [RTH(/MR)] input. Internal circuitry detects switch activation and generates a minimum 175ms debounced reset signal. The MIC2755's power supply input is separate from the detector inputs to allow it to be powered from a down-stream voltage, such as the output of a boost converter. Inputs and outputs can be pulled above VDD (up to 7V absolute maximum) without adverse effects or excessive current draw. Supply current is typically a low 2µA. Hysteresis is included on all voltage detectors to prevent chattering due to noise. The MIC2755 is available in the tiny 8-pin micro-small-outline package (MSOP). Additional Features Optimized for PDAs, pagers and other hand-held devices. Detects multiple battery states: Battery OK, Low battery, Dead battery. Adjustable voltage thresholds High accuracy ±2% voltage thresholds Reset generation at power-on (700ms min.) Debounced manual reset function Internal logic prevents chatter if battery voltage fluctuates Extremely low 2µA typical supply current I/Os can be pulled above VDD (7V absolute maximum) Immune to brief power supply transients Low cost 8-pin MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Supervisor - MIC2755 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery Operated Supervisor
MIC2755
Battery Operated Supervisor MIC2755
The MIC2755 is composed of multiple comparators, a reset pulse generator, and logic. It is designed for monitoring the battery supply of portable digital systems, including PDAs and pagers. The MIC2755 detects three different battery states: battery OK, low battery, and dead battery. The reset (/RST) output is asserted for at least 700ms when a fresh battery is inserted. The nonmaskable interrupt output (/NMI) is asserted when the battery voltage is below the NTH threshold, indicating that high-power system operations should not occur. If and when battery voltage falls below the power-off threshold (PTH), the reset output is asserted and latched, inhibiting system operation until the battery is replaced or recharged. All three voltage thresholds are set using external resistors. A manual reset function can be implemented by connecting a switch directly to the power on reset/manual reset [RTH(/MR)] input. Internal circuitry detects switch activation and generates a minimum 175ms debounced reset signal. The MIC2755's power supply input is separate from the detector inputs to allow it to be powered from a down-stream voltage, such as the output of a boost converter. Inputs and outputs can be pulled above VDD (up to 7V absolute maximum) without adverse effects or excessive current draw. Supply current is typically a low 2µA. Hysteresis is included on all voltage detectors to prevent chattering due to noise. The MIC2755 is available in the tiny 8-pin micro-small-outline package (MSOP). Additional Features Optimized for PDAs, pagers and other hand-held devices. Detects multiple battery states: Battery OK, Low battery, Dead battery. Adjustable voltage thresholds High accuracy ±2% voltage thresholds Reset generation at power-on (700ms min.) Debounced manual reset function Internal logic prevents chatter if battery voltage fluctuates Extremely low 2µA typical supply current I/Os can be pulled above VDD (7V absolute maximum) Immune to brief power supply transients Low cost 8-pin MSOP

The MIC2755 is composed of multiple comparators, a reset pulse generator, and logic. It is designed for monitoring the battery supply of portable digital systems, including PDAs and pagers.

The MIC2755 detects three different battery states: battery OK, low battery, and dead battery. The reset (/RST) output is asserted for at least 700ms when a fresh battery is inserted. The nonmaskable interrupt output (/NMI) is asserted when the battery voltage is below the NTH threshold, indicating that high-power system operations should not occur. If and when battery voltage falls below the power-off threshold (PTH), the reset output is asserted and latched, inhibiting system operation until the battery is replaced or recharged.

All three voltage thresholds are set using external resistors. A manual reset function can be implemented by connecting a switch directly to the power on reset/manual reset [RTH(/MR)] input. Internal circuitry detects switch activation and generates a minimum 175ms debounced reset signal. The MIC2755's power supply input is separate from the detector inputs to allow it to be powered from a down-stream voltage, such as the output of a boost converter.

Inputs and outputs can be pulled above VDD (up to 7V absolute maximum) without adverse effects or excessive current draw.

Supply current is typically a low 2µA. Hysteresis is included on all voltage detectors to prevent chattering due to noise. The MIC2755 is available in the tiny 8-pin micro-small-outline package (MSOP).

Additional Features

    • Optimized for PDAs, pagers and other hand-held devices.
    • Detects multiple battery states: Battery OK, Low battery, Dead battery.
    • Adjustable voltage thresholds
    • High accuracy ±2% voltage thresholds
    • Reset generation at power-on (700ms min.)
    • Debounced manual reset function
    • Internal logic prevents chatter if battery voltage fluctuates
    • Extremely low 2µA typical supply current
    • I/Os can be pulled above VDD (7V absolute maximum)
    • Immune to brief power supply transients
    • Low cost
    • 8-pin MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2755
Product Name Battery Operated Supervisor
Features Manual Reset
Output Options Open Drain
Type ['MSOP']
IQ 2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210363P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details