Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2595R-2YM MIC2595R-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 132406-MIC2595R-2YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 132406-MIC2595R-2YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2595R-2YM - 132406-MIC2595R-2YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2595R-2YM
132406-MIC2595R-2YM
PMIC - PMIC - Hot Swap Controllers - MIC2595R-2YM 132406-MIC2595R-2YM
Manufacturer: Microchip Technology Win Source Part Number: 132406-MIC2595R-2YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA

Manufacturer: Microchip Technology
Win Source Part Number: 132406-MIC2595R-2YM
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: -80 V to -19 V
Operating Supply Current: 4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132406-MIC2595R-2YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2595R-2YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details