Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2591B-2BTQ MIC2591B-2BTQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 788527-MIC2591B-2BTQ Packaging: Tube Type: Hot Plug Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, SMBus, Thermal Limit, UVLO Package: 48-TQFP Applications: PCI Express Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 11 V ~ 13 V Internal Switch(s): Both Number of Channels: 6 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, Slew Rate Family Name: MIC2591B Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): MIC2591B-2BTQ TR; MIC2591B-2YTQ-TR; MIC2591B-2YTQ; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788527-MIC2591B-2BTQ Packaging: Tube Type: Hot Plug Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, SMBus, Thermal Limit, UVLO Package: 48-TQFP Applications: PCI Express Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 11 V ~ 13 V Internal Switch(s): Both Number of Channels: 6 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, Slew Rate Family Name: MIC2591B Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): MIC2591B-2BTQ TR; MIC2591B-2YTQ-TR; MIC2591B-2YTQ; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2591B-2BTQ - 788527-MIC2591B-2BTQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2591B-2BTQ
788527-MIC2591B-2BTQ
PMIC - PMIC - Hot Swap Controllers - MIC2591B-2BTQ 788527-MIC2591B-2BTQ
Manufacturer: Microchip Technology Win Source Part Number: 788527-MIC2591B-2BTQ Packaging: Tube Type: Hot Plug Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, SMBus, Thermal Limit, UVLO Package: 48-TQFP Applications: PCI Express Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 11 V ~ 13 V Internal Switch(s): Both Number of Channels: 6 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, Slew Rate Family Name: MIC2591B Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): MIC2591B-2BTQ TR; MIC2591B-2YTQ-TR; MIC2591B-2YTQ; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788527-MIC2591B-2BTQ
Packaging: Tube
Type: Hot Plug Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Package: 48-TQFP
Applications: PCI Express
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 11 V ~ 13 V
Internal Switch(s): Both
Number of Channels: 6
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Family Name: MIC2591B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): MIC2591B-2BTQ TR; MIC2591B-2YTQ-TR; MIC2591B-2YTQ;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788527-MIC2591B-2BTQ
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2591B-2BTQ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details