Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ-TR MIC2590B-2YTQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076168-MIC2590B-2YT Q-TR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076168-MIC2590B-2YT Q-TR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ-TR - 1076168-MIC2590B-2YTQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ-TR
1076168-MIC2590B-2YTQ-TR
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ-TR 1076168-MIC2590B-2YTQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076168-MIC2590B-2YT Q-TR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076168-MIC2590B-2YTQ-TR
Packaging: Reel - TR
Type: Hot Plug Controller
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 10
Current - Output (Max): 100mA, 500mA
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3.3V, 5V, ±12V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1076168-MIC2590B-2YTQ-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details