Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ-TR MIC2590B-2BTQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788526-MIC2590B-2BTQ -TR Packaging: Reel package Type: Hot Plug Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, SMBus, Thermal Limit, UVLO Package: 48-TQFP Applications: PCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 10 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788526-MIC2590B-2BTQ -TR Packaging: Reel package Type: Hot Plug Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, SMBus, Thermal Limit, UVLO Package: 48-TQFP Applications: PCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 10 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ-TR - 788526-MIC2590B-2BTQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ-TR
788526-MIC2590B-2BTQ-TR
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ-TR 788526-MIC2590B-2BTQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 788526-MIC2590B-2BTQ -TR Packaging: Reel package Type: Hot Plug Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, SMBus, Thermal Limit, UVLO Package: 48-TQFP Applications: PCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 10 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788526-MIC2590B-2BTQ-TR
Packaging: Reel package
Type: Hot Plug Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Package: 48-TQFP
Applications: PCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 10
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Current - Output (Maximum): 100mA, 500mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788526-MIC2590B-2BTQ-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details