Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2589R-2YM-TR MIC2589R-2YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788525-MIC2589R-2YM- TR Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV Family Name: MIC2589R-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC4252-2CMS#TRMPBF; LTC4252-2IMS8#TR; MAX5921EESA; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788525-MIC2589R-2YM- TR Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV Family Name: MIC2589R-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC4252-2CMS#TRMPBF; LTC4252-2IMS8#TR; MAX5921EESA; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2589R-2YM-TR - 788525-MIC2589R-2YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2589R-2YM-TR
788525-MIC2589R-2YM-TR
PMIC - PMIC - Hot Swap Controllers - MIC2589R-2YM-TR 788525-MIC2589R-2YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788525-MIC2589R-2YM- TR Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV Family Name: MIC2589R-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC4252-2CMS#TRMPBF; LTC4252-2IMS8#TR; MAX5921EESA; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788525-MIC2589R-2YM-TR
Packaging: Reel package
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ -19 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV
Family Name: MIC2589R-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LTC4252-2CMS#TRMPBF; LTC4252-2IMS8#TR; MAX5921EESA;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788525-MIC2589R-2YM-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2589R-2YM-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details