Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2589-2YM-TR MIC2589-2YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788523-MIC2589-2YM-T R Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV Family Name: MIC2589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC4253ACGN#PBF; LTC4253ACGN#TR; LTC4252A-1CMSTR; LTC4252A-1CMS#TR; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788523-MIC2589-2YM-T R Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV Family Name: MIC2589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC4253ACGN#PBF; LTC4253ACGN#TR; LTC4252A-1CMSTR; LTC4252A-1CMS#TR; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2589-2YM-TR - 788523-MIC2589-2YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2589-2YM-TR
788523-MIC2589-2YM-TR
PMIC - PMIC - Hot Swap Controllers - MIC2589-2YM-TR 788523-MIC2589-2YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788523-MIC2589-2YM-T R Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV Family Name: MIC2589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC4253ACGN#PBF; LTC4253ACGN#TR; LTC4252A-1CMSTR; LTC4252A-1CMS#TR; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788523-MIC2589-2YM-TR
Packaging: Reel package
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ -19 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV
Family Name: MIC2589-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LTC4253ACGN#PBF; LTC4253ACGN#TR; LTC4252A-1CMSTR; LTC4252A-1CMS#TR;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788523-MIC2589-2YM-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2589-2YM-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514483P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - Linear - 78SR112TC - Quarktwin Technology Ltd.
Specs
Type SIP; 3-SIP Module
View Details