Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM-TR MIC2588-2BM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927048-MIC2588-2BM-T R Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel -48V 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2588 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MIC2588-2BM TR, MIC2588-2BM TR-ND, MIC2588-2BMTR, MIC2588-2BMTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927048-MIC2588-2BM-T R Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel -48V 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2588 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MIC2588-2BM TR, MIC2588-2BM TR-ND, MIC2588-2BMTR, MIC2588-2BMTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM-TR - 927048-MIC2588-2BM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM-TR
927048-MIC2588-2BM-TR
PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM-TR 927048-MIC2588-2BM-TR
Manufacturer: Microchip Technology Win Source Part Number: 927048-MIC2588-2BM-T R Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel -48V 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2588 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MIC2588-2BM TR, MIC2588-2BM TR-ND, MIC2588-2BMTR, MIC2588-2BMTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 927048-MIC2588-2BM-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 1 Channel -48V 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC2588
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MIC2588-2BM TR, MIC2588-2BM TR-ND, MIC2588-2BMTR, MIC2588-2BMTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 927048-MIC2588-2BM-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details