Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2587-2YM MIC2587-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 058586-MIC2587-2YM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058586-MIC2587-2YM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2587-2YM - 058586-MIC2587-2YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2587-2YM
058586-MIC2587-2YM
PMIC - PMIC - Hot Swap Controllers - MIC2587-2YM 058586-MIC2587-2YM
Manufacturer: Microchip Technology Win Source Part Number: 058586-MIC2587-2YM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA

Manufacturer: Microchip Technology
Win Source Part Number: 058586-MIC2587-2YM
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, ON, /PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 058586-MIC2587-2YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2587-2YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers