Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2587-1BM MIC2587-1BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222285-MIC2587-1BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MIC2587 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222285-MIC2587-1BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MIC2587 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2587-1BM - 1222285-MIC2587-1BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2587-1BM
1222285-MIC2587-1BM
PMIC - PMIC - Hot Swap Controllers - MIC2587-1BM 1222285-MIC2587-1BM
Manufacturer: Microchip Technology Win Source Part Number: 1222285-MIC2587-1BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MIC2587 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V

Manufacturer: Microchip Technology
Win Source Part Number: 1222285-MIC2587-1BM
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 2mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, ON, PWRGD, TIMER
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2587
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222285-MIC2587-1BM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2587-1BM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details